TE Connectivity Switches - Pushbutton Switches TPC13F0

Description
SWITCH PUSHBUTTON SPDT 1A 125V
Datasheet
Description
SWITCH PUSHBUTTON SPDT 1A 125V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Pushbutton Switches
TPC13F0
Switches - Pushbutton Switches TPC13F0
SWITCH PUSHBUTTON SPDT 1A 125V

SWITCH PUSHBUTTON SPDT 1A 125V

Supplier's Site
Pushbutton Switches - TPC13F0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
TPC13F0
Pushbutton Switches TPC13F0
Pushbutton Switches SPDT MOM BLK VERT PUSHBUTTON SWITCH

Pushbutton Switches SPDT MOM BLK VERT PUSHBUTTON SWITCH

Buy Now Datasheet
Switch, Pushbutton, Spdt, 1A, 125V; Product Range Alcoswitch Te Connectivity - 77B9154 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spdt, 1A, 125V; Product Range Alcoswitch Te Connectivity
77B9154
Switch, Pushbutton, Spdt, 1A, 125V; Product Range Alcoswitch Te Connectivity 77B9154
SWITCH, PUSHBUTTON, SPDT, 1A, 125V; Product Range:TP Series; Panel Cutout Diameter:4.9mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Black RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPDT, 1A, 125V; Product Range:TP Series; Panel Cutout Diameter:4.9mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Raised; Actuator / Cap Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number TPC13F0 TPC13F0 77B9154
Product Name Switches - Pushbutton Switches Pushbutton Switches Switch, Pushbutton, Spdt, 1A, 125V; Product Range Alcoswitch Te Connectivity
Actuator Specifications Raised (Plunger Style) Pushbutton Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Solder Terminals Solder Lug
Max Current Rating 1 amps 0.0200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364689-4 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Pushbutton Switches - 486-2045-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
2 suppliers
PS Series Push Button Stations - PSEVSC-Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details