Amphenol Industrial Circular Connector Assemblies WLB03EBN40PWT

Description
1 (Power) Position Circular Connector Receptacle, Male Pins Solder Eyelet(s)
Request a Quote Datasheet
Description
1 (Power) Position Circular Connector Receptacle, Male Pins Solder Eyelet(s)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 965-WLB03EBN40PWT-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
965-WLB03EBN40PWT-ND
Circular Connector Assemblies 965-WLB03EBN40PWT-ND
1 (Power) Position Circular Connector Receptacle, Male Pins Solder Eyelet(s)

1 (Power) Position Circular Connector Receptacle, Male Pins Solder Eyelet(s)

Buy Now Datasheet
Circular Conn, Rcpt, Busbar Pin, Panel; Product Range Amphenol Industrial - 59AJ2325 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, Busbar Pin, Panel; Product Range Amphenol Industrial
59AJ2325
Circular Conn, Rcpt, Busbar Pin, Panel; Product Range Amphenol Industrial 59AJ2325
CIRCULAR CONN, RCPT, BUSBAR PIN, PANEL; Product Range:Wind-Lok Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Busbar Pin; Coupling Style:Reverse Bayonet

CIRCULAR CONN, RCPT, BUSBAR PIN, PANEL; Product Range:Wind-Lok Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Busbar Pin; Coupling Style:Reverse Bayonet

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-WLB03EBN40PWT-ND 59AJ2325
Product Name Circular Connector Assemblies Circular Conn, Rcpt, Busbar Pin, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; USB
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details
Cable socket - ASI-SD-FK180 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details