Conxall Corporation Connectors Circular, Industrial - Plastic W8380-4SG-P-528

Description
MINICON-X 4#16 FM,CBL-CBL LNG BCKSHL,.28 GRMT
Request a Quote Datasheet
Description
MINICON-X 4#16 FM,CBL-CBL LNG BCKSHL,.28 GRMT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Industrial - Plastic - W8380-4SG-P-528 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Plastic
W8380-4SG-P-528
Connectors Circular, Industrial - Plastic W8380-4SG-P-528
MINICON-X 4#16 FM,CBL-CBL LNG BCKSHL,.28 GRMT

MINICON-X 4#16 FM,CBL-CBL LNG BCKSHL,.28 GRMT

Buy Now
Circular Connector Assemblies - 468-W8380-4SG-P-528-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
468-W8380-4SG-P-528-ND
Circular Connector Assemblies 468-W8380-4SG-P-528-ND
4 Position Circular Connector Plug, Female Sockets Crimp

4 Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet
Circular Conn, Plug, 4Pos, Crimp; Product Range Switchcraft/conxall - 71AJ8353 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 4Pos, Crimp; Product Range Switchcraft/conxall
71AJ8353
Circular Conn, Plug, 4Pos, Crimp; Product Range Switchcraft/conxall 71AJ8353
CIRCULAR CONN, PLUG, 4POS, CRIMP; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet

CIRCULAR CONN, PLUG, 4POS, CRIMP; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number W8380-4SG-P-528 468-W8380-4SG-P-528-ND 71AJ8353
Product Name Connectors Circular, Industrial - Plastic Circular Connector Assemblies Circular Conn, Plug, 4Pos, Crimp; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details