IP40 SOCKET CABLEMOUNT ANGULAR
CIRCULAR CONNECTOR, 5POS, PLUG, CABLE; Product Range:MKV Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 5405-WKV50/6-ND | 82AH3351 |
| Product Name | Circular Connector Assemblies | Circular Connector, 5Pos, Plug, Cable; Product Range Lumberg |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |