Conxall Corporation Connectors Circular, Industrial - Plastic W8382-5PG-P-528

Description
MINICON-X 5#16 M,CBL-CBL LNG BCKSHL,.28 GRMT
Request a Quote Datasheet
Description
MINICON-X 5#16 M,CBL-CBL LNG BCKSHL,.28 GRMT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Industrial - Plastic - W8382-5PG-P-528 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Plastic
W8382-5PG-P-528
Connectors Circular, Industrial - Plastic W8382-5PG-P-528
MINICON-X 5#16 M,CBL-CBL LNG BCKSHL,.28 GRMT

MINICON-X 5#16 M,CBL-CBL LNG BCKSHL,.28 GRMT

Buy Now
Circular Connector Assemblies - 468-W8382-5PG-P-528-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
468-W8382-5PG-P-528-ND
Circular Connector Assemblies 468-W8382-5PG-P-528-ND
5 Position Circular Connector Plug, Male Pins Solder Cup

5 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Conn, Plug, 5Pos, Solder; Product Range Switchcraft/conxall - 71AJ8441 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 5Pos, Solder; Product Range Switchcraft/conxall
71AJ8441
Circular Conn, Plug, 5Pos, Solder; Product Range Switchcraft/conxall 71AJ8441
CIRCULAR CONN, PLUG, 5POS, SOLDER; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet

CIRCULAR CONN, PLUG, 5POS, SOLDER; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number W8382-5PG-P-528 468-W8382-5PG-P-528-ND 71AJ8441
Product Name Connectors Circular, Industrial - Plastic Circular Connector Assemblies Circular Conn, Plug, 5Pos, Solder; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-293598-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 400 volts
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-11074-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details