Conxall Corporation Circular Connector Assemblies W8382-2PG-P-3DC

Description
2 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
2 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 468-W8382-2PG-P-3DC-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
468-W8382-2PG-P-3DC-ND
Circular Connector Assemblies 468-W8382-2PG-P-3DC-ND
2 Position Circular Connector Plug, Male Pins Solder Cup

2 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Connectors Circular, Industrial - Plastic - W8382-2PG-P-3DC - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Plastic
W8382-2PG-P-3DC
Connectors Circular, Industrial - Plastic W8382-2PG-P-3DC
MINICON-X 2#16 M,CBL-CBL SHT BCKSHL,DSY CHN GRMT

MINICON-X 2#16 M,CBL-CBL SHT BCKSHL,DSY CHN GRMT

Buy Now
Circular Conn, Plug, 2Pos, Solder; Product Range Switchcraft/conxall - 71AJ8365 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 2Pos, Solder; Product Range Switchcraft/conxall
71AJ8365
Circular Conn, Plug, 2Pos, Solder; Product Range Switchcraft/conxall 71AJ8365
CIRCULAR CONN, PLUG, 2POS, SOLDER; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet

CIRCULAR CONN, PLUG, 2POS, SOLDER; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 468-W8382-2PG-P-3DC-ND W8382-2PG-P-3DC 71AJ8365
Product Name Circular Connector Assemblies Connectors Circular, Industrial - Plastic Circular Conn, Plug, 2Pos, Solder; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Circular Connector Assemblies - 1124-CKB.H05.GLLA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 250 volts
View Details
2 suppliers
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details