Amphenol Industrial Circular Connector Assemblies WLC03EBN40PW8MM63M

Description
1 (Power) Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
1 (Power) Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 965-WLC03EBN40PW8MM63M-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
965-WLC03EBN40PW8MM63M-ND
Circular Connector Assemblies 965-WLC03EBN40PW8MM63M-ND
1 (Power) Position Circular Connector Receptacle, Male Pins Crimp

1 (Power) Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Circular Conn, Rcpt, Crimp Pin, Panel; Product Range Amphenol Industrial - 59AJ2328 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, Crimp Pin, Panel; Product Range Amphenol Industrial
59AJ2328
Circular Conn, Rcpt, Crimp Pin, Panel; Product Range Amphenol Industrial 59AJ2328
CIRCULAR CONN, RCPT, CRIMP PIN, PANEL; Product Range:Wind-Lok Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet

CIRCULAR CONN, RCPT, CRIMP PIN, PANEL; Product Range:Wind-Lok Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-WLC03EBN40PW8MM63M-ND 59AJ2328
Product Name Circular Connector Assemblies Circular Conn, Rcpt, Crimp Pin, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50018-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Plug connector - NPQH-D-S6-Q4-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details