Conxall Corporation Circular Connector Assemblies W8382-4SG-P-528

Description
4 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
4 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 468-W8382-4SG-P-528-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
468-W8382-4SG-P-528-ND
Circular Connector Assemblies 468-W8382-4SG-P-528-ND
4 Position Circular Connector Plug, Female Sockets Solder Cup

4 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Connectors Circular, Industrial - Plastic - W8382-4SG-P-528 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Plastic
W8382-4SG-P-528
Connectors Circular, Industrial - Plastic W8382-4SG-P-528
MINICON-X 4#16 FM,CBL-CBL LNG BCKSHL,.28 GRMT

MINICON-X 4#16 FM,CBL-CBL LNG BCKSHL,.28 GRMT

Buy Now
Circular Conn, Plug, 4Pos, Solder; Product Range Switchcraft/conxall - 71AJ8430 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 4Pos, Solder; Product Range Switchcraft/conxall
71AJ8430
Circular Conn, Plug, 4Pos, Solder; Product Range Switchcraft/conxall 71AJ8430
CIRCULAR CONN, PLUG, 4POS, SOLDER; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet

CIRCULAR CONN, PLUG, 4POS, SOLDER; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 468-W8382-4SG-P-528-ND W8382-4SG-P-528 71AJ8430
Product Name Circular Connector Assemblies Connectors Circular, Industrial - Plastic Circular Conn, Plug, 4Pos, Solder; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589060-0 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
2 suppliers
Turret Connectors - 36-11320-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers