Conxall Corporation Circular Connector Assemblies W8382-4PG-P-3DC

Description
4 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
4 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 468-W8382-4PG-P-3DC-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
468-W8382-4PG-P-3DC-ND
Circular Connector Assemblies 468-W8382-4PG-P-3DC-ND
4 Position Circular Connector Plug, Male Pins Solder Cup

4 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Conn, Plug, 4Pos, Solder; Product Range Switchcraft/conxall - 71AJ8409 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 4Pos, Solder; Product Range Switchcraft/conxall
71AJ8409
Circular Conn, Plug, 4Pos, Solder; Product Range Switchcraft/conxall 71AJ8409
CIRCULAR CONN, PLUG, 4POS, SOLDER; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet

CIRCULAR CONN, PLUG, 4POS, SOLDER; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 468-W8382-4PG-P-3DC-ND 71AJ8409
Product Name Circular Connector Assemblies Circular Conn, Plug, 4Pos, Solder; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - TE-A-24-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details