Lumberg, Inc. DIN Connectors WSV 81

Description
Lumberg WSV 81 DIN Plug
Request a Quote Datasheet
Description
Lumberg WSV 81 DIN Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Connectors - 7406165 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
7406165
DIN Connectors 7406165
Lumberg WSV 81 DIN Plug

Lumberg WSV 81 DIN Plug

Supplier's Site
DIN Connectors - 1705672 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
1705672
DIN Connectors 1705672
Lumberg WSV 81 DIN Plug

Lumberg WSV 81 DIN Plug

Supplier's Site
Circular Connector Assemblies - 5405-WSV81-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5405-WSV81-ND
Circular Connector Assemblies 5405-WSV81-ND
IP40 PLUG CABLEMOUNT ANGULAR

IP40 PLUG CABLEMOUNT ANGULAR

Buy Now Datasheet
Circular Connector, 8Pos, Rcpt, Cable; Product Range Lumberg - 82AH3366 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 8Pos, Rcpt, Cable; Product Range Lumberg
82AH3366
Circular Connector, 8Pos, Rcpt, Cable; Product Range Lumberg 82AH3366
CIRCULAR CONNECTOR, 8POS, RCPT, CABLE; Product Range:WSV Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, 8POS, RCPT, CABLE; Product Range:WSV Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7406165 5405-WSV81-ND 82AH3366
Product Name DIN Connectors Circular Connector Assemblies Circular Connector, 8Pos, Rcpt, Cable; Product Range Lumberg
Connector Type DIN Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Right Angle; Right angle Right Angle
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Power Edge Card Straddle Mount Type Connector - 83808-D2A1N11 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
E-Z-Flex 0.080″ Pin Socket to 0.062″ Pin Socket, Adapter - 9483 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details