Lumberg, Inc. Circular Connector Assemblies WSV 50/6

Description
IP40 PLUG CABLEMOUNT ANGULAR
Request a Quote Datasheet
Description
IP40 PLUG CABLEMOUNT ANGULAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 5405-WSV50/6-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5405-WSV50/6-ND
Circular Connector Assemblies 5405-WSV50/6-ND
IP40 PLUG CABLEMOUNT ANGULAR

IP40 PLUG CABLEMOUNT ANGULAR

Buy Now Datasheet
Circular Connector, 5Pos, Rcpt, Cable; Product Range Lumberg - 82AH3361 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 5Pos, Rcpt, Cable; Product Range Lumberg
82AH3361
Circular Connector, 5Pos, Rcpt, Cable; Product Range Lumberg 82AH3361
CIRCULAR CONNECTOR, 5POS, RCPT, CABLE; Product Range:WSV Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, 5POS, RCPT, CABLE; Product Range:WSV Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 5405-WSV50/6-ND 82AH3361
Product Name Circular Connector Assemblies Circular Connector, 5Pos, Rcpt, Cable; Product Range Lumberg
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer Double Deck Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
75 Ohm Connector, SMC Female plug - 110285 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
SCX Coax: RF Applications from DC to 20 GHz -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector
View Details