Lumberg, Inc. Circular Connector Assemblies WKV 40

Description
IP40 SOCKET CABLEMOUNT ANGULAR
Request a Quote Datasheet
Description
IP40 SOCKET CABLEMOUNT ANGULAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 5405-WKV40-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5405-WKV40-ND
Circular Connector Assemblies 5405-WKV40-ND
IP40 SOCKET CABLEMOUNT ANGULAR

IP40 SOCKET CABLEMOUNT ANGULAR

Buy Now Datasheet
Circular Connector, 4Pos, Plug, Cable; Product Range Lumberg - 82AH3349 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 4Pos, Plug, Cable; Product Range Lumberg
82AH3349
Circular Connector, 4Pos, Plug, Cable; Product Range Lumberg 82AH3349
CIRCULAR CONNECTOR, 4POS, PLUG, CABLE; Product Range:MKV Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, 4POS, PLUG, CABLE; Product Range:MKV Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 5405-WKV40-ND 82AH3349
Product Name Circular Connector Assemblies Circular Connector, 4Pos, Plug, Cable; Product Range Lumberg
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

2mm Future Bus Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
50 OHM ARINC/M39029 Connector, ARINC Size 8 Socket - 190329 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details