Amphenol Industrial Circular Connector Assemblies WLB03ENC40PNT

Description
1 (Power) Position Circular Connector Receptacle, Male Pins Solder Eyelet(s)
Request a Quote Datasheet
Description
1 (Power) Position Circular Connector Receptacle, Male Pins Solder Eyelet(s)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 965-WLB03ENC40PNT-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
965-WLB03ENC40PNT-ND
Circular Connector Assemblies 965-WLB03ENC40PNT-ND
1 (Power) Position Circular Connector Receptacle, Male Pins Solder Eyelet(s)

1 (Power) Position Circular Connector Receptacle, Male Pins Solder Eyelet(s)

Buy Now Datasheet
Circular Conn, Rcpt, Busbar Pin, Panel; Product Range Amphenol Industrial - 59AJ2327 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, Busbar Pin, Panel; Product Range Amphenol Industrial
59AJ2327
Circular Conn, Rcpt, Busbar Pin, Panel; Product Range Amphenol Industrial 59AJ2327
CIRCULAR CONN, RCPT, BUSBAR PIN, PANEL; Product Range:Wind-Lok Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Busbar Pin; Coupling Style:Reverse Bayonet

CIRCULAR CONN, RCPT, BUSBAR PIN, PANEL; Product Range:Wind-Lok Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Busbar Pin; Coupling Style:Reverse Bayonet

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-WLB03ENC40PNT-ND 59AJ2327
Product Name Circular Connector Assemblies Circular Conn, Rcpt, Busbar Pin, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; USB
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
ZS4000-2051 | EMC encoder coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details