Lumberg, Inc. Circular Connector Assemblies WSV 60

Description
IP40 PLUG CABLEMOUNT ANGULAR
Request a Quote Datasheet
Description
IP40 PLUG CABLEMOUNT ANGULAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 5405-WSV60-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5405-WSV60-ND
Circular Connector Assemblies 5405-WSV60-ND
IP40 PLUG CABLEMOUNT ANGULAR

IP40 PLUG CABLEMOUNT ANGULAR

Buy Now Datasheet
DIN Connectors - 7406168P - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
7406168P
DIN Connectors 7406168P
Lumberg WSV 60 DIN Plug

Lumberg WSV 60 DIN Plug

Supplier's Site
DIN Connectors - 7406168 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
7406168
DIN Connectors 7406168
Lumberg WSV 60 DIN Plug

Lumberg WSV 60 DIN Plug

Supplier's Site
DIN Connectors - 1705673 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
1705673
DIN Connectors 1705673
Lumberg WSV 60 DIN Plug

Lumberg WSV 60 DIN Plug

Supplier's Site
Circular Connector, 6Pos, Rcpt, Cable; Product Range Lumberg - 82AH3362 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 6Pos, Rcpt, Cable; Product Range Lumberg
82AH3362
Circular Connector, 6Pos, Rcpt, Cable; Product Range Lumberg 82AH3362
CIRCULAR CONNECTOR, 6POS, RCPT, CABLE; Product Range:WSV Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, 6POS, RCPT, CABLE; Product Range:WSV Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5405-WSV60-ND 7406168P 7406168 82AH3362
Product Name Circular Connector Assemblies DIN Connectors DIN Connectors Circular Connector, 6Pos, Rcpt, Cable; Product Range Lumberg
Connector Type Circular / Cylindrical Connectors DIN Connector DIN Connector Circular / Cylindrical Connectors
Geometry Right Angle Right Angle Right Angle; Right angle
Mounting Free Hanging (In-Line), Right Angle Cable mount
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm TNCA Jack-to-Jack Bulkhead Adapter (4 Jacks) (Hermetically Sealed) - 190063 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details
Paladin ® - 131-7618-11H - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details