Lumberg, Inc. Circular Connector Assemblies WSV 40

Description
IP40 PLUG CABLEMOUNT ANGULAR
Request a Quote Datasheet
Description
IP40 PLUG CABLEMOUNT ANGULAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 5405-WSV40-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5405-WSV40-ND
Circular Connector Assemblies 5405-WSV40-ND
IP40 PLUG CABLEMOUNT ANGULAR

IP40 PLUG CABLEMOUNT ANGULAR

Buy Now Datasheet
Circular Connector, 4Pos, Rcpt, Cable; Product Range Lumberg - 82AH3359 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 4Pos, Rcpt, Cable; Product Range Lumberg
82AH3359
Circular Connector, 4Pos, Rcpt, Cable; Product Range Lumberg 82AH3359
CIRCULAR CONNECTOR, 4POS, RCPT, CABLE; Product Range:WSV Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, 4POS, RCPT, CABLE; Product Range:WSV Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 5405-WSV40-ND 82AH3359
Product Name Circular Connector Assemblies Circular Connector, 4Pos, Rcpt, Cable; Product Range Lumberg
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data