Amphenol Industrial Circular Connector Assemblies WLC06EBN40SW8MM63M

Description
1 (Power) Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet
Description
1 (Power) Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 965-WLC06EBN40SW8MM63M-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
965-WLC06EBN40SW8MM63M-ND
Circular Connector Assemblies 965-WLC06EBN40SW8MM63M-ND
1 (Power) Position Circular Connector Plug, Female Sockets Crimp

1 (Power) Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet
Circular Conn, Plug, Crimp Skt, Cable; Product Range Amphenol Industrial - 59AJ2331 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, Crimp Skt, Cable; Product Range Amphenol Industrial
59AJ2331
Circular Conn, Plug, Crimp Skt, Cable; Product Range Amphenol Industrial 59AJ2331
CIRCULAR CONN, PLUG, CRIMP SKT, CABLE; Product Range:Wind-Lok Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:1Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Contact Material:

CIRCULAR CONN, PLUG, CRIMP SKT, CABLE; Product Range:Wind-Lok Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:1Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Contact Material:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-WLC06EBN40SW8MM63M-ND 59AJ2331
Product Name Circular Connector Assemblies Circular Conn, Plug, Crimp Skt, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2002-1971-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers