Lumberg, Inc. Circular Connector Assemblies WSV 50

Description
IP40 PLUG CABLEMOUNT ANGULAR
Request a Quote Datasheet
Description
IP40 PLUG CABLEMOUNT ANGULAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 5405-WSV50-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5405-WSV50-ND
Circular Connector Assemblies 5405-WSV50-ND
IP40 PLUG CABLEMOUNT ANGULAR

IP40 PLUG CABLEMOUNT ANGULAR

Buy Now Datasheet
DIN Connectors - 7406159 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
7406159
DIN Connectors 7406159
Lumberg WSV 50 DIN Plug

Lumberg WSV 50 DIN Plug

Supplier's Site
DIN Connectors - 7406159P - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
7406159P
DIN Connectors 7406159P
Lumberg WSV 50 DIN Plug

Lumberg WSV 50 DIN Plug

Supplier's Site
DIN Connectors - 1705670 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
1705670
DIN Connectors 1705670
Lumberg WSV 50 DIN Plug

Lumberg WSV 50 DIN Plug

Supplier's Site
Circular Connector, 5Pos, Rcpt, Cable; Product Range Lumberg - 82AH3360 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 5Pos, Rcpt, Cable; Product Range Lumberg
82AH3360
Circular Connector, 5Pos, Rcpt, Cable; Product Range Lumberg 82AH3360
CIRCULAR CONNECTOR, 5POS, RCPT, CABLE; Product Range:WSV Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, 5POS, RCPT, CABLE; Product Range:WSV Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5405-WSV50-ND 7406159 7406159P 82AH3360
Product Name Circular Connector Assemblies DIN Connectors DIN Connectors Circular Connector, 5Pos, Rcpt, Cable; Product Range Lumberg
Connector Type Circular / Cylindrical Connectors DIN Connector DIN Connector Circular / Cylindrical Connectors
Geometry Right Angle Right Angle; Right angle Right Angle
Mounting Free Hanging (In-Line), Right Angle Cable mount
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF Micro Coaxial Switches - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Coaxial Connector; RF and Microwave Connector
View Details
50 Ohm SMA Connector, SMA Straight Plug - 110198 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details