Conxall Corporation Circular Connector Assemblies W8380-3PG-P-528

Description
3 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet
Description
3 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 468-W8380-3PG-P-528-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
468-W8380-3PG-P-528-ND
Circular Connector Assemblies 468-W8380-3PG-P-528-ND
3 Position Circular Connector Plug, Male Pins Crimp

3 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
Connectors Circular, Industrial - Plastic - W8380-3PG-P-528 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Plastic
W8380-3PG-P-528
Connectors Circular, Industrial - Plastic W8380-3PG-P-528
MINICON-X 3#16 M,CBL-CBL LNG BCKSHL,.28 GRMT

MINICON-X 3#16 M,CBL-CBL LNG BCKSHL,.28 GRMT

Buy Now
Circular Conn, Plug, 3Pos, Crimp; Product Range Switchcraft/conxall - 71AJ8320 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 3Pos, Crimp; Product Range Switchcraft/conxall
71AJ8320
Circular Conn, Plug, 3Pos, Crimp; Product Range Switchcraft/conxall 71AJ8320
CIRCULAR CONN, PLUG, 3POS, CRIMP; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold

CIRCULAR CONN, PLUG, 3POS, CRIMP; Product Range:Mini-Con-X Insta-Click Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 468-W8380-3PG-P-528-ND W8380-3PG-P-528 71AJ8320
Product Name Circular Connector Assemblies Connectors Circular, Industrial - Plastic Circular Conn, Plug, 3Pos, Crimp; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Header; 16; Horizontal; 8 A; 0.15 in.; 2.45 in. - 70077290 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2231/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details