Switchcraft, Inc. Circular Connectors - W8C82-6SG-528 W8C82-6SG-528

Description
Manufacturer: Conxall/Switchcraft Win Source Part Number: 893768-W8C82-6SG-528 Series: Mini-Con-X® Operating Temperature Range: -40°C ~ 85°C Features: 6 (4 + 2 Power) Position Circular Connector Receptacle, Female Sockets Solder Cup Package: Bulk Mounting: Free Hanging (In-Line) Family Name: W8C82-6 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: Not Applicable Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4020
Request a Quote Datasheet
Description
Manufacturer: Conxall/Switchcraft Win Source Part Number: 893768-W8C82-6SG-528 Series: Mini-Con-X® Operating Temperature Range: -40°C ~ 85°C Features: 6 (4 + 2 Power) Position Circular Connector Receptacle, Female Sockets Solder Cup Package: Bulk Mounting: Free Hanging (In-Line) Family Name: W8C82-6 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: Not Applicable Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - W8C82-6SG-528 - 893768-W8C82-6SG-528 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - W8C82-6SG-528
893768-W8C82-6SG-528
Circular Connectors - W8C82-6SG-528 893768-W8C82-6SG-528
Manufacturer: Conxall/Switchcraft Win Source Part Number: 893768-W8C82-6SG-528 Series: Mini-Con-X® Operating Temperature Range: -40°C ~ 85°C Features: 6 (4 + 2 Power) Position Circular Connector Receptacle, Female Sockets Solder Cup Package: Bulk Mounting: Free Hanging (In-Line) Family Name: W8C82-6 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: Not Applicable Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4020

Manufacturer: Conxall/Switchcraft
Win Source Part Number: 893768-W8C82-6SG-528
Series: Mini-Con-X®
Operating Temperature Range: -40°C ~ 85°C
Features: 6 (4 + 2 Power) Position Circular Connector Receptacle, Female Sockets Solder Cup
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: W8C82-6
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4020

Buy Now Datasheet
Circular Connector Assemblies - SC2342-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2342-ND
Circular Connector Assemblies SC2342-ND
6 (4 + 2 Power) Position Circular Connector Receptacle, Female Sockets Solder Cup

6 (4 + 2 Power) Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Circular Conn, Plug, 6Pos, Cable; Product Range Switchcraft/conxall - 01AC0419 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 6Pos, Cable; Product Range Switchcraft/conxall
01AC0419
Circular Conn, Plug, 6Pos, Cable; Product Range Switchcraft/conxall 01AC0419
CIRCULAR CONN, PLUG, 6POS, CABLE; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Twist Lock; Contact Material:Copper AlloyRoHS Compliant: Yes

CIRCULAR CONN, PLUG, 6POS, CABLE; Product Range:Mini-Con-X Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Twist Lock; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 893768-W8C82-6SG-528 SC2342-ND 01AC0419
Product Name Circular Connectors - W8C82-6SG-528 Circular Connector Assemblies Circular Conn, Plug, 6Pos, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Circular Connector Assemblies - EGA.0B.307.CLL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 2.5 amps
View Details
2 suppliers