Lumberg, Inc. Circular Connector Assemblies WKV 50

Description
IP40 SOCKET CABLEMOUNT ANGULAR
Request a Quote Datasheet
Description
IP40 SOCKET CABLEMOUNT ANGULAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 5405-WKV50-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5405-WKV50-ND
Circular Connector Assemblies 5405-WKV50-ND
IP40 SOCKET CABLEMOUNT ANGULAR

IP40 SOCKET CABLEMOUNT ANGULAR

Buy Now Datasheet
Circular Connector, 5Pos, Plug, Cable; Product Range Lumberg - 82AH3350 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 5Pos, Plug, Cable; Product Range Lumberg
82AH3350
Circular Connector, 5Pos, Plug, Cable; Product Range Lumberg 82AH3350
CIRCULAR CONNECTOR, 5POS, PLUG, CABLE; Product Range:MKV Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, 5POS, PLUG, CABLE; Product Range:MKV Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 5405-WKV50-ND 82AH3350
Product Name Circular Connector Assemblies Circular Connector, 5Pos, Plug, Cable; Product Range Lumberg
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80322-1P02B7PPA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190011 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
BOA Connectors: Heavy Duty Circular Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details