Lumberg, Inc. DIN Connectors WSV 70

Description
Lumberg WSV 70 DIN Plug
Request a Quote Datasheet
Description
Lumberg WSV 70 DIN Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Connectors - 7406161 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
7406161
DIN Connectors 7406161
Lumberg WSV 70 DIN Plug

Lumberg WSV 70 DIN Plug

Supplier's Site
DIN Connectors - 1705671 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
1705671
DIN Connectors 1705671
Lumberg WSV 70 DIN Plug

Lumberg WSV 70 DIN Plug

Supplier's Site
Circular Connector Assemblies - 5405-WSV70-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5405-WSV70-ND
Circular Connector Assemblies 5405-WSV70-ND
IP40 PLUG CABLEMOUNT ANGULAR

IP40 PLUG CABLEMOUNT ANGULAR

Buy Now Datasheet
Circular Connector, 7Pos, Rcpt, Cable; Product Range Lumberg - 82AH3363 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 7Pos, Rcpt, Cable; Product Range Lumberg
82AH3363
Circular Connector, 7Pos, Rcpt, Cable; Product Range Lumberg 82AH3363
CIRCULAR CONNECTOR, 7POS, RCPT, CABLE; Product Range:WSV Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, 7POS, RCPT, CABLE; Product Range:WSV Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7406161 5405-WSV70-ND 82AH3363
Product Name DIN Connectors Circular Connector Assemblies Circular Connector, 7Pos, Rcpt, Cable; Product Range Lumberg
Connector Type DIN Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Right Angle; Right angle Right Angle
Termination Solder
Unlock Full Specs
to access all available technical data