Win Source Electronics Datasheets for Signal Isolators
Signal isolators provide electrical (galvanic) isolation between the input and output circuits. They couple the signal to the output through a transformer or optical isolator. Signal isolators also break the direct electrical (galvanic) path between two or more loop points. They are used to protect against dangerous measured-variable voltages and provide increased protection from surges and spikes.
Signal Isolators: Learn more
| Product Name | Notes |
|---|---|
| Manufacturer: AMIS Category: Isolators>Isolators - Gate Drivers Packaging: Bulk Part Status: Obsolete Frequency: 5kHz Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Style: C Impedance: 1.35 Ohms... | |
| Manufacturer: Texas Instruments Win Source Part Number: 1323537-UCC21520DW Category: Isolators>Isolators - Gate Drivers Packaging: Tube Standard Package: 40 Mounting: Surface Mount Technology: Capacitive Coupling Current - Output High, Low: 4A,... | |
| Manufacturer: Texas Instruments Win Source Part Number: 1323563-UCC21521CDW Category: Isolators>Isolators - Gate Drivers Packaging: Tube Standard Package: 40 Mounting: Surface Mount Technology: Capacitive Coupling Current - Output High, Low: 4A,... | |
| Manufacturer: Texas Instruments Win Source Part Number: 712758-UCC21520DWR Packaging: Reel Mounting Style: SMD Approvals: CQC, CSA, UR, VDE Technology: Capacitive Coupling Current - Output High, Low: 4A, 6A Number of... | |
| Manufacturer: Texas Instruments Win Source Part Number: 801778-UCC21520QDWRQ 1 Packaging: Reel Mounting Style: SMD Approvals: CQC, CSA, UR, VDE Technology: Capacitive Coupling Current - Output High, Low: 4A, 6A Rise... | |
| Manufacturer: Texas Instruments Win Source Part Number: 807213-UCC5350SBDR Packaging: Reel Mounting Style: SMD Approvals: CQC, CSA, UR, VDE Technology: Capacitive Coupling Current - Output High, Low: 8.5A, 10A Rise /... | |
| Manufacturer: Texas Instruments Win Source Part Number: 812436-UCC5390SCDR Packaging: Reel Mounting Style: SMD Approvals: CQC, CSA, UR, VDE Technology: Capacitive Coupling Current - Output High, Low: 10A, 10A Rise /... | |
| Manufacturer: Texas Instruments Win Source Part Number: 843923-UCC21521DWR Operating Temperature Range: -40°C ~ 125°C Features: - Gate Driver Capacitive Coupling 5700Vrms 2 Channel 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package:... | |
| Manufacturer: Texas Instruments Win Source Part Number: 851199-UCC21225ANPLR Series: Automotive, AEC-Q100 Features: Gate Driver 2 Channel Package: Reel - TR Family Name: UCC21225 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake... | |
| Manufacturer: Texas Instruments Win Source Part Number: 851863-UCC21520ADWR Features: Gate Driver 2 Channel Package: Reel - TR Family Name: UCC21520 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the... | |
| Manufacturer: Texas Instruments Win Source Part Number: 901698-UCC21220DR Operating Temperature Range: -40°C ~ 125°C Features: - Gate Driver Capacitive Coupling 3000Vrms Channel 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Reel... | |
| Manufacturer: Texas Instruments Win Source Part Number: 901699-UCC23514EDWVR Operating Temperature Range: -40°C ~ 125°C Features: 4.5A Gate Driver Capacitive Coupling 5000Vrms Channel 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel... | |
| Manufacturer: Texas Instruments Win Source Part Number: 901772-UCC5350MCDR Operating Temperature Range: -40°C ~ 125°C Features: - Gate Driver Capacitive Coupling 3000Vrms Channel 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width)... | |
| Manufacturer: Texas Instruments Win Source Part Number: 901773-UCC5350MCQDRQ 1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 10A Gate Driver Capacitive Coupling 3000Vrms Channel 8-SOIC Package: 8-SOIC (0.154",... | |
| Manufacturer: Texas Instruments Win Source Part Number: 938046-UCC20520DW Operating Temperature Range: -40°C ~ 125°C Features: - Gate Driver Capacitive Coupling 5700Vrms Channel 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Tube... | |
| Manufacturer: Texas Instruments Win Source Part Number: 938047-UCC21521ADW Operating Temperature Range: -40°C ~ 125°C Features: - Gate Driver Capacitive Coupling 5700Vrms Channel 16-SOIC Package: Bulk Package: 16-SOIC (0.295", 7.50mm Width)... | |
| Manufacturer: Texas Instruments Win Source Part Number: 938089-UCC5350MCD Operating Temperature Range: -40°C ~ 125°C Features: - Gate Driver Capacitive Coupling 3000Vrms Channel 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width)... | |
| Manufacturer: Texas Instruments Win Source Part Number: 938090-UCC5390ECD Operating Temperature Range: -40°C ~ 125°C Features: - Gate Driver Capacitive Coupling 3000Vrms Channel 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube... | |
| Manufacturer: Texas Instruments Win Source Part Number: 938091-UCC5390ECDWVR Operating Temperature Range: -40°C ~ 125°C Features: - Gate Driver Capacitive Coupling 3000Vrms Channel 8-SOIC Package: 8-SOIC (0.295", 7.50mm Width) Package: Reel... | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1108830-TLP151A(E) Packaging: Tube/Rail Approvals: cUL, UL Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 400mA, 400mA Forward Voltage:... | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1108832-TLP155E(E) Packaging: Tube/Rail Approvals: CSA, cUL, UL Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 400mA, 400mA Forward... | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1108869-TLP2200(TP1, F) Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Tri-State Data Rate: 2.5MBd Forward Voltage: 1.55V Input Type: DC... | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1108927-TLP352(TP1,F ) Packaging: Reel - TR Approvals: CSA, cUL, UL Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low:... | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1108960-TLP714(F) Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Open Collector Data Rate: 1Mbps Forward Voltage: 1.55V Input Type: DC Number of... | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1108961-TLP718(F) Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Data Rate: 5Mbps Forward Voltage: 1.6V Input Type: DC Number... | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1269734-TLP2408 Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1269790-TLP350H Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1331907-TLP385(GB-TP L,E Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Output Type:... | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1331908-TLP351H(TP1, F) Category: Isolators>Isolators - Gate Drivers Packaging: Reel - TR Standard Package: 1,500 Mounting: Surface Mount Technology: Optical Coupling Current... | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1331914-TLP785(GRL-T P6,F Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Packaging: Reel - TR Standard Package: 2,000 Mounting: Surface Mount Output Type:... | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1331915-TLX9906(TPL, F Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Output Type:... | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1331928-TLP785(D4-GR L,F Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Packaging: Tube Standard Package: 100 Mounting: Through Hole Output Type: Transistor Input... | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 1331931-TLP3906(TPL, E Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Output Type:... | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 720846-TLP350H(F) Packaging: Tube Mounting Style: Through Hole Technology: Optical Coupling Current - Output High, Low: 3mA, 3mA Voltage - Isolation: 3750Vrms... | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 727872-TLP2710(TP,E( T Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: SOP Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market:... | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 727895-TLP701H(F Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: SOP6 Reference Date Code: 1341+15+ Popularity: Low Fake Threat In the Open Market: 55... | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 727896-TLP701H(TP Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: SOP-6 Reference Date Code: 17+ Popularity: Low Fake Threat In the Open Market: 65... | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 735280-TLP2368(TPL Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: SOP Reference Date Code: 17+ Popularity: Low Fake Threat In the Open Market: 62... | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 735281-TLP2391(TPL Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: SOP5 Reference Date Code: 1433+ Popularity: Low Fake Threat In the Open Market: 51... | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 735286-TLP2745(TP,E( T Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: SOP Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market:... | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 742639-TLP351H(D4-TP 1 Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: SOP Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market:... | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 750154-TLP351H(D4 Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and... | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 750169-TLP701F(ABB-T P,F) Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: SOP-6 Reference Date Code: 11+ Popularity: Low Fake Threat In the Open Market:... | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 757504-TLP2160(TP Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: SOP Reference Date Code: 17+ Popularity: Low Fake Threat In the Open Market: 70... | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 757538-TLP9104(SND-T PL,F) Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: SOP5 Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market:... | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 757539-TLP9104A(AST Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: SOP5 Reference Date Code: 1320+ Popularity: Low Fake Threat In the Open Market: 52... | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 797022-TLP152(TPL,E Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: 6-SOIC (0.179", 4.55mm Width) 5 Leads Mounting: SMD Technology: Optical... | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 797037-TLP2116(F) Packaging: Tube Operating Temperature Range: -40°C ~ 100°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Push-Pull, Totem Pole... | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 797038-TLP2166A(F) Packaging: Tube Operating Temperature Range: -40°C ~ 100°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Push-Pull, Totem Pole... | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 797048-TLP2662(TP1,F ) Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Open Collector... | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 797059-TLP352F(D4,F) Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: 8-DIP (0.300", 7.62mm) Approvals: CSA, cUL, UL,... | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 797069-TLP5214(D4-TP ,E Packaging: Reel package Operating Temperature Range: -40°C ~ 110°C Package: 16-SOIC (0.295", 7.50mm Width) Approvals: CQC, CSA, cUL, UL,... | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 797070-TLP5214(TP,E Packaging: Reel package Operating Temperature Range: -40°C ~ 110°C Package: 16-SOIC (0.295", 7.50mm Width) Approvals: CQC, CSA, cUL, UL Mounting:... | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 797072-TLP5754(TP,E Packaging: Reel package Operating Temperature Range: -40°C ~ 110°C Package: 6-SOIC (0.295", 7.50mm Width) Approvals: CQC, CSA, cUL, UL Mounting:... | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 801950-TLP250H(F) Packaging: Tube Mounting Style: Through Hole Output Type: Push-Pull, Totem Pole Input Type: DC Voltage - Forward (Vf) (Typ): 1.57V... | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 810554-TLP2361(V4-TP R,E Packaging: Reel Mounting Style: SMD Output Type: Push-Pull, Totem Pole Data Rate: 15MBd Input Type: AC, DC Voltage -... | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 840491-TLP118(TPL Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 840518-TLP2358(TPL Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 840525-TLP2405(TP Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 840537-TLP2662(TP1 Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 840544-TLP2748(TP,E( T Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 840567-TLP351F(TP4 Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 840590-TLP5751(TP,E( T Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 840591-TLP5752(TP,E( T Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 840593-TLP5754(TP,E( T Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 840597-TLP701F(TP Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 840599-TLP718(TP,F Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 843780-TLP2161(TP,F) Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 843783-TLP705F(D4-TP ,F) Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 843910-TLP2748(TP,E Operating Temperature Range: -40°C ~ 110°C Features: Logic Output Optoisolator - Push-Pull, Totem Pole 5000Vrms 1 Channel 30kV/µs CMTI 6-SO... | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 844715-TLP701H(TP,F) Operating Temperature Range: -40°C ~ 125°C Features: Logic Output Optoisolator - Push-Pull, Totem Pole 5000Vrms 1 Channel 20kV/µs CMTI 6-SO... | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 846320-TLP2662(F) Features: Logic Output Optoisolator 2 Channel CMTI Package: Tube Family Name: TLP2662 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat... | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 847877-TLP2310(TPL,E Features: Logic Output Optoisolator 1 Channel CMTI Package: Reel - TR Family Name: TLP2310 Categories: Isolators ECCN: EAR99 Popularity: Medium... | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 849594-TLP715(F) Features: Logic Output Optoisolator 1 Channel CMTI Package: Tube Family Name: TLP715 Categories: Isolators ECCN: 5A991 Popularity: Medium Fake Threat... | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 899986-TLP2095(TPL,F ) Series: * Features: Logic Output Optoisolator Channel CMTI Package: Reel - TR Part Status: Obsolete Family Name: TOTX197 Categories:... | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 899987-TLP2105(TP,F) Operating Temperature Range: -40°C ~ 100°C Features: Logic Output Optoisolator 5Mbps Push-Pull, Totem Pole 2500Vrms 2 Channel 10kV/µs CMTI 8-SO... | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 899992-TLP2366(V4-TP R,E Operating Temperature Range: -40°C ~ 125°C Features: Logic Output Optoisolator 20MBd Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI... | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 899993-TLP2395(TPL,E Operating Temperature Range: -40°C ~ 125°C Features: Logic Output Optoisolator 5Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI 6-SO,... | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 899994-TLP2398(TPL,E Operating Temperature Range: -40°C ~ 125°C Features: Logic Output Optoisolator 5Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI 6-SO,... | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 900000-TLP2704(TP,E Operating Temperature Range: -40°C ~ 125°C Features: Logic Output Optoisolator - Open Collector 5000Vrms 1 Channel 20kV/µs CMTI 6-SO Package:... | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 900002-TLP2745(TP,E Operating Temperature Range: -40°C ~ 110°C Features: Logic Output Optoisolator - Push-Pull, Totem Pole 5000Vrms Channel 30kV/µs CMTI 6-SO Package:... | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 900003-TLP2768A(TP,E Operating Temperature Range: -40°C ~ 125°C Features: Logic Output Optoisolator 20MBd Open Collector 5000Vrms 1 Channel 20kV/µs CMTI 6-SO Package:... | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 900054-TLP350(D4-TP1 ,Z,F) Series: * Features: Gate Driver Channel Package: Reel - TR Part Status: Obsolete Family Name: TLYV1034 Categories: Isolators ECCN:... | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 900055-TLP351H(D4-TP 1,F) Operating Temperature Range: -40°C ~ 125°C Features: 600mA Gate Driver Optical Coupling 3750Vrms 1 Channel 8-SMD Package: 8-SMD, Gull... | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 900079-TLP5702(TP,E Operating Temperature Range: -40°C ~ 110°C Features: Logic Output Optoisolator - Push-Pull, Totem Pole 5000Vrms 1 Channel 20kV/µs CMTI 6-SO... | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 900081-TLP5751(D4-TP ,E Operating Temperature Range: -40°C ~ 110°C Features: 1A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO Package: 6-SOIC (0.295",... | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 900083-TLP5751(TP,E Operating Temperature Range: -40°C ~ 110°C Features: 1A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO Package: 6-SOIC (0.295", 7.50mm... | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 900084-TLP5752(D4-TP ,E Operating Temperature Range: -40°C ~ 110°C Features: 2.5A Gate Driver Optical Coupling 5000Vrms Channel 6-SO Package: 6-SOIC (0.295", 7.50mm... | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 900085-TLP5752(TP,E Operating Temperature Range: -40°C ~ 110°C Features: 2.5A Gate Driver Optical Coupling 5000Vrms Channel 6-SO Package: 6-SOIC (0.295", 7.50mm Width)... | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 936783-TLP2270(TP4,E Operating Temperature Range: -40°C ~ 125°C Features: Logic Output Optoisolator 20MBd Push-Pull, Totem Pole 5000Vrms Channel 20kV/µs CMTI 8-SO Package:... | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 936784-TLP2601(LF1,F ) Operating Temperature Range: 0°C ~ 70°C Features: Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 2500Vrms 1 Channel 1kV/µs... | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 936786-TLP2761(TP,E) Operating Temperature Range: -40°C ~ 125°C Features: Logic Output Optoisolator 15MBd Push-Pull, Totem Pole 5000Vrms 1 Channel 20kV/µs CMTI 6-SO... | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 936787-TLP2768A(D4-T P,E Operating Temperature Range: -40°C ~ 125°C Features: Logic Output Optoisolator 20MBd Open Collector, Schottky Clamped 5000Vrms 1 Channel 20kV/µs... | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 936812-TLP5214A(TP,E Operating Temperature Range: -40°C ~ 110°C Features: 4A Gate Driver Optical Coupling 5000Vrms Channel 16-SO Package: 16-SOIC (0.295", 7.50mm Width)... | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 936813-TLP555(F) Operating Temperature Range: -40°C ~ 85°C Features: Logic Output Optoisolator 5Mbps Tri-State 2500Vrms 1 Channel 1kV/µs CMTI 8-DIP Package: Tube... | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 936815-TLP5702(D4-TP ,E Operating Temperature Range: -40°C ~ 110°C Features: Logic Output Optoisolator 5Mbps Photo IC 5000Vrms 1 Channel 30kV/µs CMTI 6-SO... | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 936817-TLP5754(D4-TP ,E Operating Temperature Range: -40°C ~ 110°C Features: 4A Gate Driver Optical Coupling 5000Vrms Channel 6-SO Package: 6-SOIC (0.295", 7.50mm... | |
| Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 936818-TLP705A(TP,F) Operating Temperature Range: -40°C ~ 100°C Features: 600mA Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SO Package: 6-SOIC (0.268", 6.80mm... | |
| Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1279674-VO0600T Packaging: Reel - TR Operating Temperature Range: -40°C ~ 100°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Open... | |
| Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1279675-VO0601T Packaging: Reel - TR Operating Temperature Range: -40°C ~ 100°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Open... | |
| Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1279676-VO0661T Packaging: Reel - TR Operating Temperature Range: -40°C ~ 100°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Open... | |
| Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1279691-VO3150A-X007 T Packaging: Reel - TR Operating Temperature Range: -40°C ~ 110°C Package: 8-SMD (300 mil) Approvals: cUR, UR Mounting: SMD... | |
| Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1279708-VO615A-7 Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Voltage -... | |
| Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1279715-VO618A-3X017 T Packaging: Reel Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Voltage -... | |
| Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1279716-VOD205T Packaging: Reel - TR Operating Temperature Range: -40°C ~ 100°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Transistor... | |
| Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1331920-VOMA618A-X00 1T Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Packaging: Reel - TR Standard Package: 2,000 Mounting: Surface Mount Output Type:... | |
| Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1331923-VOMA617A-3X0 01T Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Packaging: Reel - TR Standard Package: 2,000 Mounting: Surface Mount Output Type:... | |
| Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1331930-VOL628A-3X00 1T Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Output Type:... | |
| Manufacturer: Vishay Win Source Part Number: 1117509-VO0611T Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Drain Data Rate: 10MBd Forward Voltage: 1.4V Input Type: DC Number of Channels:... | |
| Manufacturer: Vishay Win Source Part Number: 849942-VO2631-X017T Features: Logic Output Optoisolator 2 Channel CMTI Package: Reel - TR Family Name: VO2631 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In... | |
| Manufacturer: Vishay Win Source Part Number: 902742-VO2601-X017T Operating Temperature Range: -40°C ~ 100°C Features: Logic Output Optoisolator 10MBd Open Drain 5300Vrms Channel 5kV/µs CMTI 8-SMD Package: 8-SMD, Gull Wing Package:... | |
| Manufacturer: Vishay Win Source Part Number: 902743-VO2611-X007T Operating Temperature Range: -40°C ~ 100°C Features: Logic Output Optoisolator 10MBd Open Drain 5300Vrms Channel 15kV/µs CMTI 8-SMD Package: 8-SMD, Gull Wing Package:... | |
| Manufacturer: Vishay Win Source Part Number: 902767-VO3150A Operating Temperature Range: -40°C ~ 110°C Features: 500mA Gate Driver Optical Coupling 5300Vrms Channel 8-DIP Package: 8-DIP (0.300", 7.62mm) Package: Tube Mounting: Through... | |
| Manufacturer: Vishay Win Source Part Number: 938742-VO2630-X009T Operating Temperature Range: -40°C ~ 100°C Features: Logic Output Optoisolator 10MBd Open Drain 5300Vrms Channel 1kV/µs CMTI 8-SMD Package: 8-SMD, Gull Wing Package:... | |
| Win Source Part Number: 1002570-UCC5310MCDR Category: Isolators>Isolators - Gate Drivers Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 2.4A, 1.1A... | |
| Win Source Part Number: 1002984-VO4158D Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Tube Standard Package: 2,000 Output Type: Triac Current - DC Forward (If) (Max): 60 mA Voltage -... | |
| Win Source Part Number: 1007952-TLP185(GB,E) Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 125 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward... | |
| Win Source Part Number: 1009081-VOS628A-3T Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: AC, DC Current... | |
| Win Source Part Number: 1011149-UCC5320ECD Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 75 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 2.4A, 2.2A Rise /... | |
| Win Source Part Number: 1011315-TLP5214A(D4- TP,E Category: Isolators>Isolators - Gate Drivers Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 3A,... | |
| Win Source Part Number: 1017457-TLP291(SE Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 175 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward... | |
| Win Source Part Number: 1018327-VO610A-3 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 100 Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 60... | |
| Win Source Part Number: 1019270-TLP700A(TP,F ) Category: Isolators>Isolators - Gate Drivers Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low:... | |
| Win Source Part Number: 1019271-TLP781(D4-BL -LF6,F Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC... | |
| Win Source Part Number: 1025059-TLP250(TOJS- TP1,F) Category: Isolators>Isolators - Gate Drivers Series: * Package: Tape & Reel (TR) Standard Package: 1,500 ECCN: EAR99 Fake Threat In the Open Market: 63... | |
| Win Source Part Number: 1025372-TLP3083(TP1, F Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Output Type: Triac Current - DC Forward... | |
| Win Source Part Number: 1027598-TLP109(IGM-T PL,E Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current... | |
| Win Source Part Number: 1028664-TLP290(SE Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 175 Mounting: SMD (SMT) Output Type: Transistor Input Type: AC, DC Current - DC... | |
| Win Source Part Number: 1070541-TLP352(S) Category: Isolators>Isolators - Gate Drivers Series: * Package: Tube Standard Package: 50 ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1... | |
| Win Source Part Number: 1099815-TLP120(GB-TP L,F) Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: AC,... | |
| Win Source Part Number: 1099829-TLP161J(V4-U ,C,F) Category: Isolators>Optoisolat ors - Triac, SCR Output Series: * Package: Tape & Reel (TR) Standard Package: 150 Alternative Parts (Cross-Reference): TLP161J(V4-U,C,F)TLP 161J(V4,U,C,F); TLP161J(V4-UCF); ECCN:... | |
| Win Source Part Number: 1099866-TLP184(Y-TPL ,SE Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: AC, DC... | |
| Win Source Part Number: 1099872-TLP191B(TPL, U,C,F) Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: Photovoltaic Input Type: DC Current - DC... | |
| Win Source Part Number: 1099891-TLP2531(TP1, F) Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: Transistor with Base Input Type: DC Current... | |
| Win Source Part Number: 1099898-TLP2766(F) Category: Isolators>Optoisolat ors - Logic Output Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Data Rate: 20MBd Input Type: DC... | |
| Win Source Part Number: 1099900-TLP290(BL-TP ,SE Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Transistor Input Type: AC, DC... | |
| Win Source Part Number: 1099901-TLP290(GB,SE Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 175 Mounting: SMD (SMT) Output Type: Transistor Input Type: AC, DC Current - DC... | |
| Win Source Part Number: 1099935-TLP293(BLL-T PL,E Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current... | |
| Win Source Part Number: 1099969-TLP373(F) Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Series: * Package: Tube Standard Package: 50 ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL... | |
| Win Source Part Number: 1099972-TLP385(D4YH- TR,E Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC... | |
| Win Source Part Number: 1099975-TLP385(GRH-T PL,E Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC... | |
| Win Source Part Number: 1099994-TLP532(GR,F) Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Series: * Package: Tube Standard Package: 50 Alternative Parts (Cross-Reference): TLP532(GR,F)TLP532(G R.F); TLP532(GRF); ECCN: EAR99 Fake Threat In... | |
| Win Source Part Number: 1100006-TLP5752(D4,E Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 125 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 2.5A, 2.5A Current -... | |
| Win Source Part Number: 1100017-TLP620-2(F) Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 50 Output Type: Transistor Input Type: AC, DC Current - DC Forward (If) (Max):... | |
| Win Source Part Number: 1100060-TLP732(D4-GR -LF2,F Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 50 Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max):... | |
| Win Source Part Number: 1100063-TLP734F(D4-G RL,M,F Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Series: * Package: Tube Standard Package: 50 ECCN: EAR99 Fake Threat In the Open Market: 75 pct. | |
| Win Source Part Number: 1100065-TLP748J(D4,F ) Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Tube Standard Package: 50 Output Type: SCR Current - DC Forward (If) (Max): 50 mA Voltage... | |
| Win Source Part Number: 1100067-TLP750(F) Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Series: * Package: Tube Standard Package: 50 Alternative Parts (Cross-Reference): TLP750(F)TLP750-F; TLP750F; ECCN: EAR99 Fake Threat In the... | |
| Win Source Part Number: 1100073-TLP781(GRH,F ) Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 100 Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max):... | |
| Win Source Part Number: 1100078-TLP785(D4YH- T6,F Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC... | |
| Win Source Part Number: 1100079-TLP785(YH-LF 6,F Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 100 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC... | |
| Win Source Part Number: 1100082-TLP785F(BL-L F7,F Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 100 Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max):... | |
| Win Source Part Number: 1102025-UCC23513BDWY R Category: Isolators>Isolators - Gate Drivers Package: Tape & Reel Standard Package: 850 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 4.5A,... | |
| Win Source Part Number: 1102027-UCC23513QDWY RQ1 Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 850 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output... | |
| Win Source Part Number: 1103569-VO2223B-X001 Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Tube Standard Package: 50 Output Type: Triac, Power Current - DC Forward (If) (Max): 50 mA Voltage... | |
| Win Source Part Number: 1103982-VO3022-X007T Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Triac Current - DC Forward... | |
| Win Source Part Number: 1103985-VO615A-3X001 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 100 Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 60... | |
| Win Source Part Number: 1103986-VO615A-6X001 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 100 Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 60... | |
| Win Source Part Number: 1103987-VO615A-8X007 T Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC... | |
| Win Source Part Number: 1103988-VO615A-X001 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 100 Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 60... | |
| Win Source Part Number: 1103989-VO615A-X007T Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current -... | |
| Win Source Part Number: 1103992-VO617A-2X017 T Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current... | |
| Win Source Part Number: 1103994-VO617A-4X017 T Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current... | |
| Win Source Part Number: 1104013-VOM618A-7T Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current -... | |
| Win Source Part Number: 1104022-VOS628A-2T Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: AC, DC Current... | |
| Win Source Part Number: 1104023-VOS628A-2X00 1T Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: AC, DC... | |
| Win Source Part Number: 1104024-VOL628A-3T Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: AC, DC Current... | |
| Win Source Part Number: 1104025-VOS628A-X001 T Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: AC, DC... | |
| Win Source Part Number: 1111512-TLP266J(V4-T PL,E Category: Isolators>Optoisolat ors - Triac, SCR Output Series: TLP Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Triac Current... | |
| Win Source Part Number: 1112391-TLP388(GB-TP R,E Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC... | |
| Win Source Part Number: 1121951-TLP5774(TP,E Category: Isolators>Isolators - Gate Drivers Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 3A, 3A... | |
| Win Source Part Number: 1122860-UCC5310MCDWV R Category: Isolators>Isolators - Gate Drivers Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 2.4A,... | |
| Win Source Part Number: 1122906-TLP131(GR-TP L,F) Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Transistor with Base Input... | |
| Win Source Part Number: 1127159-VO4154M-X007 T Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Triac Current - DC Forward... | |
| Win Source Part Number: 1131553-UCC20520DWR Category: Isolators>Isolators - Gate Drivers Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 4A, 6A... | |
| Win Source Part Number: 1133454-TLP785(D4BL- T6,F Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel (TR) Standard Package: 4,000 Output Type: Transistor Input Type: DC Current - DC... | |
| Win Source Part Number: 1134286-TLP785F(D4BL T7,F Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel (TR) Standard Package: 4,000 Output Type: Transistor Input Type: DC Current - DC... | |
| Win Source Part Number: 1135304-UCC5320SCD Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 75 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 2.4A, 2.2A Rise /... | |
| Win Source Part Number: 1141864-TLP9104A(TOY OGTL,F Category: Isolators>Optoisolat ors - Logic Output Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 84 pct. HTSUS:... | |
| Win Source Part Number: 1148018-TLP291(GR,SE Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 175 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward... | |
| Win Source Part Number: 1151339-TLP2768F(F) Category: Isolators>Optoisolat ors - Logic Output Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: Open Collector, Schottky Clamped Data Rate: 20MBd Input Type:... | |
| Win Source Part Number: 1151483-TLP627M(TP5, E Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Output Type: Darlington Input Type: DC... | |
| Win Source Part Number: 1152356-TLP627M(TP1, E Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Output Type: Darlington Input Type: DC... | |
| Win Source Part Number: 1157147-TLP9148J(ND- TL,F) Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 78 pct. | |
| Win Source Part Number: 1157151-UCC5390ECQDW VRQ1 Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output... | |
| Win Source Part Number: 1157169-UCC5390ECDR Category: Isolators>Isolators - Gate Drivers Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 10A, 10A... | |
| Win Source Part Number: 1158902-TLP781F(D4GR -TP7,F Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC... | |
| Win Source Part Number: 1161095-UCC21320QDWK RQ1 Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output... | |
| Win Source Part Number: 1161296-UCC5310MCDWV Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 64 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 2.4A, 1.1A Rise /... | |
| Win Source Part Number: 1165315-UCC21710QDWQ 1 Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tube Standard Package: 40 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low:... | |
| Win Source Part Number: 1165969-TLP759(IGM-T P1,J,F Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: Transistor with Base Input Type: DC Current... | |
| Win Source Part Number: 1166922-UCC5350MCQDW VQ1 Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Standard Package: 64 Mounting: SMD (SMT) Technology: Capacitive Coupling Current -... | |
| Win Source Part Number: 1168155-VO4257D-X007 T Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Triac Current - DC... | |
| Win Source Part Number: 1175052-UCC5350MCQDQ 1 Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tube Standard Package: 75 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low:... | |
| Win Source Part Number: 1178773-TLP5754(D4,E Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 125 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 3A, 3A Current -... | |
| Win Source Part Number: 1183894-VO2223A-X007 T Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Triac, Power Current - DC... | |
| Win Source Part Number: 1199781-TLP2303(TPL, E Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current... | |
| Win Source Part Number: 1201533-TLP3052A(TP1 ,F Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Output Type: Triac Current - DC... | |
| Win Source Part Number: 1207813-VO610A-3X016 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 4,000 Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 60... | |
| Win Source Part Number: 1207852-VO610A-3X001 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 4,000 Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 60... | |
| Win Source Part Number: 1207929-VO610A-2 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 100 Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 60... | |
| Win Source Part Number: 1209492-TLP352(D4,F) Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 50 Technology: Optical Coupling Current - Output High, Low: 2A, 2A Current - DC Forward (If)... | |
| Win Source Part Number: 1212400-TLP2261(D4-T P4,E Category: Isolators>Optoisolat ors - Logic Output Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Data Rate:... | |
| Win Source Part Number: 1213074-TLP627-4(LF1 ,F) Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Series: * Package: Tube Standard Package: 25 ECCN: EAR99 Fake Threat In the Open Market: 70 pct. | |
| Win Source Part Number: 1218223-TLP250(TOJS, F) Category: Isolators>Isolators - Gate Drivers Series: * Package: Tube Standard Package: 50 ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level:... | |
| Win Source Part Number: 1219279-TLP385(BL-TP L,E Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC... | |
| Win Source Part Number: 1225791-VO2223-X001 Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Tube Standard Package: 50 Output Type: Triac, Power Current - DC Forward (If) (Max): 50 mA Voltage... | |
| Win Source Part Number: 1243366-TLP268J(TPR, E Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Triac Current - DC... | |
| Win Source Part Number: 1243367-TLP265J(V4-T PL,E Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Triac Current - DC... | |
| Win Source Part Number: 1243374-VOMA617A-X00 1T Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Series: VOMA617A Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Transistor Input Type:... | |
| Win Source Part Number: 1243474-UCC21736QDWQ 1 Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tube Standard Package: 40 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low:... | |
| Win Source Part Number: 1243475-UCC21739QDWR Q1 Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Technology: Capacitive Coupling Current -... | |
| Win Source Part Number: 1243476-UCC21540AQDW KRQ1 Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output... | |
| Win Source Part Number: 1243478-UCC21520ADW Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 40 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 4A, 6A Rise /... | |
| Win Source Part Number: 1243479-UCC21521DW Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 40 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 4A, 6A Rise /... | |
| Win Source Part Number: 1243480-UCC21541DW Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 40 Mounting: SMD (SMT) Technology: Capacitive Coupling Rise / Fall Time (Typ): 8ns, 9ns Number of... | |
| Win Source Part Number: 1243481-UCC21750DW Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 40 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 10A, 10A Current -... | |
| Win Source Part Number: 1243482-UCC5390SCD Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 75 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 10A, 10A Rise /... | |
| Win Source Part Number: 1243483-UCC23511BDWY Category: Isolators>Isolators - Gate Drivers Package: Tape & Reel (TR) Standard Package: 100 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 1A,... | |
| Win Source Part Number: 1314376-TLP388(GB-TP L,E Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward... | |
| Win Source Part Number: 1314758-TLP121(GR-TP R,F) Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel (TR) Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC... | |
| Win Source Part Number: 1315634-TLP291(Y-TP, SE Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward... | |
| Win Source Part Number: 1315849-TLP387(TPL,E Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Mounting: SMD (SMT) Output Type: Darlington Input Type: DC Current - DC Forward (If)... | |
| Win Source Part Number: 1316373-TLP293(GB-TP L,E Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward... | |
| Win Source Part Number: 1383780-UCC20225AQNP LRQ1 Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 3,000 pcs Technology: Capacitive Coupling Current - Output High, Low:... | |
| Win Source Part Number: 957728-TLP290(GR,SE Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 175 Mounting: SMD (SMT) Output Type: Transistor Input Type: AC, DC Current - DC... | |
| Win Source Part Number: 958528-TLP385(BLL,E Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 125 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward... | |
| Win Source Part Number: 958959-TLP785F(BL-TP 7,F Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC... | |
| Win Source Part Number: 959920-TLP785(D4-BLL ,F Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 100 Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max):... | |
| Win Source Part Number: 964102-TLP5772(TP,E Category: Isolators>Isolators - Gate Drivers Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 2.5A, 2.5A... | |
| Win Source Part Number: 964763-TLP385(D4GH-T R,E Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC... | |
| Win Source Part Number: 966978-UCC5320SCDR Category: Isolators>Isolators - Gate Drivers Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 2.4A, 2.2A... | |
| Win Source Part Number: 968197-TLP785(TP6,F) Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current -... | |
| Win Source Part Number: 970372-TLP719F(ABB-T P,F) Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: Transistor with Base Input Type: DC Current... | |
| Win Source Part Number: 970418-TPC817S1B RAG Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Series: TPC817 Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Transistor Input Type:... | |
| Win Source Part Number: 970818-TLP185(Y,SE Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Bulk Standard Package: 125 Mounting: SMD (SMT) Output Type: Transistor with Base Input Type: DC Current -... | |
| Win Source Part Number: 972457-UCC23513DWY Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 100 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 3A, 3.5A Current -... | |
| Win Source Part Number: 972856-UCC5320SCDWVR Category: Isolators>Isolators - Gate Drivers Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 2.4A, 2.2A... | |
| Win Source Part Number: 973785-VO617A-3X016 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 100 Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 60... | |
| Win Source Part Number: 974703-TLP785(D4-YH, F Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 100 Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max):... | |
| Win Source Part Number: 974704-TLP785F(D4GHT 7,F Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel (TR) Standard Package: 2,000 Output Type: Transistor Input Type: DC Current - DC... | |
| Win Source Part Number: 974705-TLP785F(GB-TP 7,F Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC... | |
| Win Source Part Number: 974800-VO615A-3X016 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 100 Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 60... | |
| Win Source Part Number: 974818-VO615A-4X016 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 4,000 Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 60... | |
| Win Source Part Number: 975878-VO3022-X006 Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Bulk Standard Package: 2,000 Output Type: Triac Current - DC Forward (If) (Max): 50 mA Voltage -... | |
| Win Source Part Number: 979030-VOS617A-3T Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current -... | |
| Win Source Part Number: 979802-UCC5304DWVR Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High,... | |
| Win Source Part Number: 980291-UCC5390ECDWV Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 64 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 10A, 10A Rise /... | |
| Win Source Part Number: 980532-TLP109(V4-TPL ,E Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current... | |
| Win Source Part Number: 983522-TLP9121A(ASTG BTL,F Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. | |
| Win Source Part Number: 984811-TLP184(GB,SE Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 125 Mounting: SMD (SMT) Output Type: Transistor Input Type: AC, DC Current - DC... | |
| Win Source Part Number: 986209-TLP124(BV,F) Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Bulk Standard Package: 50 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward... | |
| Win Source Part Number: 986592-TLP2358(TPL,E ) Category: Isolators>Optoisolat ors - Logic Output Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Input Type:... | |
| Win Source Part Number: 987421-TLP719(D4-TP, F) Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC... | |
| Win Source Part Number: 988300-UCC5390ECQDWV Q1 Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tube Standard Package: 64 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low:... | |
| Win Source Part Number: 988569-VO615A-9X006 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 100 Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 60... | |
| Win Source Part Number: 990734-UCC21320QDWKQ 1 Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tube Standard Package: 40 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low:... | |
| Win Source Part Number: 991307-TLP759(TP1,J, F) Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel (TR) Standard Package: 1,500 Output Type: Transistor Input Type: DC Current - DC... | |
| Win Source Part Number: 993172-TLP523-4(F) Category: Isolators>Isolators - Gate Drivers Series: * Package: Tube Standard Package: 50 ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1... | |
| Win Source Part Number: 993173-TLP759(D4,J,F ) Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 50 Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max):... | |
| Win Source Part Number: 993221-UCC5350MCDWVR Category: Isolators>Isolators - Gate Drivers Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 5A,... | |
| Win Source Part Number: 993909-VO618A-4X016 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 100 Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 60... | |
| Win Source Part Number: 993968-VO617A-9 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 100 Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 60... | |
| Win Source Part Number: 994112-UCC5350MCQDWV RQ1 Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: Capacitive Coupling Current -... | |
| Win Source Part Number: 994675-TLP669L(S,C,F ) Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Bulk Standard Package: 1 Output Type: Triac Current - DC Forward (If) (Max): 30 mA Voltage... | |
| Win Source Part Number: 999690-UCC23513BQDWY RQ1 Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 850 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output... |
| << Prev |