Texas Instruments Isolators - Gate Drivers - UCC5390ECDWVR UCC5390ECDWVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 938091-UCC5390ECDWVR Operating Temperature Range: -40°C ~ 125°C Features: - Gate Driver Capacitive Coupling 3000Vrms Channel 8-SOIC Package: 8-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: UCC5390 Categories: Isolators Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: UCC5390ECDWVR-ND, 296-UCC5390ECDWVRTR, 296-UCC5390ECDWVRDKR , 296-UCC5390ECDWVRCT
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 938091-UCC5390ECDWVR Operating Temperature Range: -40°C ~ 125°C Features: - Gate Driver Capacitive Coupling 3000Vrms Channel 8-SOIC Package: 8-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: UCC5390 Categories: Isolators Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: UCC5390ECDWVR-ND, 296-UCC5390ECDWVRTR, 296-UCC5390ECDWVRDKR , 296-UCC5390ECDWVRCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - UCC5390ECDWVR - 938091-UCC5390ECDWVR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - UCC5390ECDWVR
938091-UCC5390ECDWVR
Isolators - Gate Drivers - UCC5390ECDWVR 938091-UCC5390ECDWVR
Manufacturer: Texas Instruments Win Source Part Number: 938091-UCC5390ECDWVR Operating Temperature Range: -40°C ~ 125°C Features: - Gate Driver Capacitive Coupling 3000Vrms Channel 8-SOIC Package: 8-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: UCC5390 Categories: Isolators Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: UCC5390ECDWVR-ND, 296-UCC5390ECDWVRTR, 296-UCC5390ECDWVRDKR , 296-UCC5390ECDWVRCT

Manufacturer: Texas Instruments
Win Source Part Number: 938091-UCC5390ECDWVR
Operating Temperature Range: -40°C ~ 125°C
Features: - Gate Driver Capacitive Coupling 3000Vrms Channel 8-SOIC
Package: 8-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: UCC5390
Categories: Isolators
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: UCC5390ECDWVR-ND, 296-UCC5390ECDWVRTR, 296-UCC5390ECDWVRDKR, 296-UCC5390ECDWVRCT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 938091-UCC5390ECDWVR
Product Name Isolators - Gate Drivers - UCC5390ECDWVR
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-409-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
DSCA36 Potentiometer Input Signal Conditioner - DSCA36-xx - Dataforth Corporation
Specs
Form Factor DIN Rail
Agency Approval CE
Analog Channels 1 #
View Details