Manufacturer: Vishay
Win Source Part Number: 1117509-VO0611T
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Open Drain
Data Rate: 10MBd
Forward Voltage: 1.4V
Input Type: DC
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 15kV/μs
Propagation Delay tpLH / tpHL (Max): 100ns, 100ns
Isolation Voltage: 4000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Rise and Fall Time: 23ns, 7ns
Channel Output Current: 50mA
Continuous forward current- Max: 20mA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Signal Isolators |
| Product Number | 1117509-VO0611T |
| Product Name | Optoisolators - Logic Output - VO0611T |
| Analog Channels | 1 # |