Win Source Part Number: 957728-TLP290(GR,SE
Category: Isolators>Optoisolat
Package: Tube
Standard Package: 175
Mounting: SMD (SMT)
Output Type: Transistor
Input Type: AC, DC
Current - DC Forward (If) (Max): 50 mA
Voltage - Forward (Vf) (Typ): 1.25V
Rise / Fall Time (Typ): 2µs, 3µs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Current Transfer Ratio (Min): 100% @ 5mA
Voltage - Output (Max): 80V
Vce Saturation (Max): 300mV
Current Transfer Ratio (Max): 300% @ 5mA
Turn On / Turn Off Time (Typ): 3µs, 3µs
Package / Case: 4-SOIC (0.179", 4.55mm Width)
Supplier Device Package: 4-SO
Temperature Range - Operating: -55°C ~ 110°C
Alternative Parts (Cross-Reference): TLP290(SE; TLP291(SE; TLP291(GR,SE; LTV-217-G; LTV-217-C-G; LTV-217-TP1-B-G;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
HTSUS: 8541.49.8000
Mfr: Toshiba Semiconductor and Storage
Other Names: TLP290(GRSE
Base Product Number: TLP290
| Win Source Electronics | |
|---|---|
| Product Category | Signal Isolators |
| Product Number | 957728-TLP290(GR,SE |
| Product Name | Isolators - Optoisolators - Transistor, Photovoltaic Output |
| Analog Channels | 1 # |