Vishay Intertechnology, Inc. Isolators - Optoisolators - Triac, SCR Output VO4158D

Description
Win Source Part Number: 1002984-VO4158D Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Tube Standard Package: 2,000 Output Type: Triac Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.2V Voltage - Off State: 800 V Current - On State (It (RMS)) (Max): 300 mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current - Hold (Ih): 500µA Zero Crossing Circuit: Yes Static dV/dt (Min): 5kV/µs Current - LED Trigger (Ift) (Max): 1.6mA Mounting Type: Through Hole Package / Case: 6-DIP (0.300", 7.62mm) Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: VO4158 Approval Agency: cUR, FIMKO, UR
Request a Quote Datasheet
Description
Win Source Part Number: 1002984-VO4158D Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Tube Standard Package: 2,000 Output Type: Triac Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.2V Voltage - Off State: 800 V Current - On State (It (RMS)) (Max): 300 mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current - Hold (Ih): 500µA Zero Crossing Circuit: Yes Static dV/dt (Min): 5kV/µs Current - LED Trigger (Ift) (Max): 1.6mA Mounting Type: Through Hole Package / Case: 6-DIP (0.300", 7.62mm) Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: VO4158 Approval Agency: cUR, FIMKO, UR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output - 1002984-VO4158D - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Triac, SCR Output
1002984-VO4158D
Isolators - Optoisolators - Triac, SCR Output 1002984-VO4158D
Win Source Part Number: 1002984-VO4158D Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Tube Standard Package: 2,000 Output Type: Triac Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.2V Voltage - Off State: 800 V Current - On State (It (RMS)) (Max): 300 mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current - Hold (Ih): 500µA Zero Crossing Circuit: Yes Static dV/dt (Min): 5kV/µs Current - LED Trigger (Ift) (Max): 1.6mA Mounting Type: Through Hole Package / Case: 6-DIP (0.300", 7.62mm) Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: VO4158 Approval Agency: cUR, FIMKO, UR

Win Source Part Number: 1002984-VO4158D
Category: Isolators>Optoisolators - Triac, SCR Output
Package: Tube
Standard Package: 2,000
Output Type: Triac
Current - DC Forward (If) (Max): 60 mA
Voltage - Forward (Vf) (Typ): 1.2V
Voltage - Off State: 800 V
Current - On State (It (RMS)) (Max): 300 mA
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Current - Hold (Ih): 500µA
Zero Crossing Circuit: Yes
Static dV/dt (Min): 5kV/µs
Current - LED Trigger (Ift) (Max): 1.6mA
Mounting Type: Through Hole
Package / Case: 6-DIP (0.300", 7.62mm)
Supplier Device Package: 6-DIP
Temperature Range - Operating: -55°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Vishay Semiconductor Opto Division
Base Product Number: VO4158
Approval Agency: cUR, FIMKO, UR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1002984-VO4158D
Product Name Isolators - Optoisolators - Triac, SCR Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 2149166 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
8B41 Voltage Input Modules, 1kHz Bandwidth - 8B41-13 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details