Vishay Intertechnology, Inc. Optoisolators - Logic Output - VO2630-X009T VO2630-X009T

Description
Manufacturer: Vishay Win Source Part Number: 938742-VO2630-X009T Operating Temperature Range: -40°C ~ 100°C Features: Logic Output Optoisolator 10MBd Open Drain 5300Vrms Channel 1kV/µs CMTI 8-SMD Package: 8-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: VO2630 Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks HTSUS: 8541.40.8000 Other Part Number: VO2630-X009TDKR, VO2630-X009TTR, VO2630-X009TCT, VO2630-X009T-ND
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 938742-VO2630-X009T Operating Temperature Range: -40°C ~ 100°C Features: Logic Output Optoisolator 10MBd Open Drain 5300Vrms Channel 1kV/µs CMTI 8-SMD Package: 8-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: VO2630 Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks HTSUS: 8541.40.8000 Other Part Number: VO2630-X009TDKR, VO2630-X009TTR, VO2630-X009TCT, VO2630-X009T-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - VO2630-X009T - 938742-VO2630-X009T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - VO2630-X009T
938742-VO2630-X009T
Optoisolators - Logic Output - VO2630-X009T 938742-VO2630-X009T
Manufacturer: Vishay Win Source Part Number: 938742-VO2630-X009T Operating Temperature Range: -40°C ~ 100°C Features: Logic Output Optoisolator 10MBd Open Drain 5300Vrms Channel 1kV/µs CMTI 8-SMD Package: 8-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: VO2630 Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks HTSUS: 8541.40.8000 Other Part Number: VO2630-X009TDKR, VO2630-X009TTR, VO2630-X009TCT, VO2630-X009T-ND

Manufacturer: Vishay
Win Source Part Number: 938742-VO2630-X009T
Operating Temperature Range: -40°C ~ 100°C
Features: Logic Output Optoisolator 10MBd Open Drain 5300Vrms Channel 1kV/µs CMTI 8-SMD
Package: 8-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: VO2630
Categories: Isolators
Case / Package: 8-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
HTSUS: 8541.40.8000
Other Part Number: VO2630-X009TDKR, VO2630-X009TTR, VO2630-X009TCT, VO2630-X009T-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 938742-VO2630-X009T
Product Name Optoisolators - Logic Output - VO2630-X009T
Operating Temperature -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ISO7721FQDWQ1 - 922104-ISO7721FQDWQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Signal Conditioners - 2408032 - RS Components, Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; Current/Voltage
Agency Approval IECEx/ATEX
Inputs Current
View Details
3 suppliers
DSCT47 Linearized Thermocouple Input Transmitter - DSCT47-xx - Dataforth Corporation
Specs
Form Factor DIN Rail
Agency Approval CSA, FM, CE, ATEX
Application General Lab & Industrial
View Details