Vishay Intertechnology, Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output VOL628A-3T

Description
Win Source Part Number: 1104024-VOL628A-3T Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: AC, DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.16V Rise / Fall Time (Typ): 3.5µs, 5µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 100% @ 1mA Voltage - Output (Max): 80V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 200% @ 1mA Turn On / Turn Off Time (Typ): 6µs, 5.5µs Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SOP Temperature Range - Operating: -55°C ~ 110°C Alternative Parts (Cross-Reference): TCLT1003; VOM617A-3X001T; VOM617A-3T; PS2701-1-F3-M-AVOL62 8A3T; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Other Names: VOL628A-3T-ND,VOL628 A-3TCT,VOL628A-3TTR, VOL628A-3TDKR Base Product Number: VOL628
Request a Quote Datasheet
Description
Win Source Part Number: 1104024-VOL628A-3T Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: AC, DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.16V Rise / Fall Time (Typ): 3.5µs, 5µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 100% @ 1mA Voltage - Output (Max): 80V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 200% @ 1mA Turn On / Turn Off Time (Typ): 6µs, 5.5µs Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SOP Temperature Range - Operating: -55°C ~ 110°C Alternative Parts (Cross-Reference): TCLT1003; VOM617A-3X001T; VOM617A-3T; PS2701-1-F3-M-AVOL62 8A3T; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Other Names: VOL628A-3T-ND,VOL628 A-3TCT,VOL628A-3TTR, VOL628A-3TDKR Base Product Number: VOL628
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1104024-VOL628A-3T - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1104024-VOL628A-3T
Isolators - Optoisolators - Transistor, Photovoltaic Output 1104024-VOL628A-3T
Win Source Part Number: 1104024-VOL628A-3T Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: AC, DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.16V Rise / Fall Time (Typ): 3.5µs, 5µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 100% @ 1mA Voltage - Output (Max): 80V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 200% @ 1mA Turn On / Turn Off Time (Typ): 6µs, 5.5µs Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SOP Temperature Range - Operating: -55°C ~ 110°C Alternative Parts (Cross-Reference): TCLT1003; VOM617A-3X001T; VOM617A-3T; PS2701-1-F3-M-AVOL62 8A3T; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Other Names: VOL628A-3T-ND,VOL628 A-3TCT,VOL628A-3TTR, VOL628A-3TDKR Base Product Number: VOL628

Win Source Part Number: 1104024-VOL628A-3T
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Transistor
Input Type: AC, DC
Current - DC Forward (If) (Max): 60 mA
Voltage - Forward (Vf) (Typ): 1.16V
Rise / Fall Time (Typ): 3.5µs, 5µs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 100% @ 1mA
Voltage - Output (Max): 80V
Vce Saturation (Max): 400mV
Current Transfer Ratio (Max): 200% @ 1mA
Turn On / Turn Off Time (Typ): 6µs, 5.5µs
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: 4-SOP
Temperature Range - Operating: -55°C ~ 110°C
Alternative Parts (Cross-Reference): TCLT1003; VOM617A-3X001T; VOM617A-3T; PS2701-1-F3-M-AVOL628A3T;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Vishay Semiconductor Opto Division
Other Names: VOL628A-3T-ND,VOL628A-3TCT,VOL628A-3TTR,VOL628A-3TDKR
Base Product Number: VOL628

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1104024-VOL628A-3T
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 2149166P - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
Digital Isolators - ADUM1401YRWZ - 860548-ADUM1401YRWZ - Win Source Electronics
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply - P15000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 1,000 V
View Details
8B40 Voltage Input Modules, 1kHz Bandwidth - 8B40-04 - Dataforth Corporation
Specs
Form Factor Backpanel
Agency Approval UL, CE
Application General Lab & Industrial
View Details