Win Source Part Number: 1151339-TLP2768F(F)
Category: Isolators>Optoisolat
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Output Type: Open Collector, Schottky Clamped
Data Rate: 20MBd
Input Type: DC
Current - DC Forward (If) (Max): 25mA
Voltage - Forward (Vf) (Typ): 1.55V
Rise / Fall Time (Typ): 30ns, 30ns
Current - Output / Channel: 25 mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 20kV/µs
Propagation Delay tpLH / tpHL (Max): 60ns, 60ns
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 6-SOIC (0.268", 6.80mm Width)
Supplier Device Package: 6-SDIP Gull Wing
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
HTSUS: 8541.49.8000
Mfr: Toshiba Semiconductor and Storage
Other Names: 264-TLP2768F(F)
Product Status: Last Time Buy
| Win Source Electronics | |
|---|---|
| Product Category | Signal Isolators |
| Product Number | 1151339-TLP2768F(F) |
| Product Name | Isolators - Optoisolators - Logic Output |
| Analog Channels | 1 # |