Texas Instruments Isolators - Isolators - Gate Drivers UCC21540AQDWKRQ1

Description
Win Source Part Number: 1243476-UCC21540AQDW KRQ1 Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 4A, 6A Rise / Fall Time (Typ): 5ns, 6ns Number of Channels: 2 Voltage - Isolation: 5700Vrms Common Mode Transient Immunity (Min): 100V/ns Propagation Delay tpLH / tpHL (Max): 40ns, 40ns Current - Peak Output: 4A, 6A Pulse Width Distortion (Max): 5.5ns Package / Case: 14-SOIC (0.295", 7.50mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) Voltage - Output Supply: 6V ~ 18V HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-UCC21540AQDWKRQ1 DKR,296-UCC21540AQDW KRQ1TR,296-UCC21540A QDWKRQ1CT Approval Agency: CQC, UL, VDE
Request a Quote
Description
Win Source Part Number: 1243476-UCC21540AQDW KRQ1 Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 4A, 6A Rise / Fall Time (Typ): 5ns, 6ns Number of Channels: 2 Voltage - Isolation: 5700Vrms Common Mode Transient Immunity (Min): 100V/ns Propagation Delay tpLH / tpHL (Max): 40ns, 40ns Current - Peak Output: 4A, 6A Pulse Width Distortion (Max): 5.5ns Package / Case: 14-SOIC (0.295", 7.50mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) Voltage - Output Supply: 6V ~ 18V HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-UCC21540AQDWKRQ1 DKR,296-UCC21540AQDW KRQ1TR,296-UCC21540A QDWKRQ1CT Approval Agency: CQC, UL, VDE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1243476-UCC21540AQDWKRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1243476-UCC21540AQDWKRQ1
Isolators - Isolators - Gate Drivers 1243476-UCC21540AQDWKRQ1
Win Source Part Number: 1243476-UCC21540AQDW KRQ1 Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 4A, 6A Rise / Fall Time (Typ): 5ns, 6ns Number of Channels: 2 Voltage - Isolation: 5700Vrms Common Mode Transient Immunity (Min): 100V/ns Propagation Delay tpLH / tpHL (Max): 40ns, 40ns Current - Peak Output: 4A, 6A Pulse Width Distortion (Max): 5.5ns Package / Case: 14-SOIC (0.295", 7.50mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) Voltage - Output Supply: 6V ~ 18V HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-UCC21540AQDWKRQ1 DKR,296-UCC21540AQDW KRQ1TR,296-UCC21540A QDWKRQ1CT Approval Agency: CQC, UL, VDE

Win Source Part Number: 1243476-UCC21540AQDWKRQ1
Category: Isolators>Isolators - Gate Drivers
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Current - Output High, Low: 4A, 6A
Rise / Fall Time (Typ): 5ns, 6ns
Number of Channels: 2
Voltage - Isolation: 5700Vrms
Common Mode Transient Immunity (Min): 100V/ns
Propagation Delay tpLH / tpHL (Max): 40ns, 40ns
Current - Peak Output: 4A, 6A
Pulse Width Distortion (Max): 5.5ns
Package / Case: 14-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
Voltage - Output Supply: 6V ~ 18V
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-UCC21540AQDWKRQ1DKR,296-UCC21540AQDWKRQ1TR,296-UCC21540AQDWKRQ1CT
Approval Agency: CQC, UL, VDE

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1243476-UCC21540AQDWKRQ1
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
8B47 Linearized Thermocouple Input Modules - 8B47T-07 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
Signal Conditioners and Isolators - 2946-857-413-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
P22400 Isolated Standard Signal Conditioner, Loop-powered | High Insulation | For Safety Circuits up to SIL 3 - P22400 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 600 V
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details