Toshiba America Electronic Components, Inc. Isolators - Isolators - Gate Drivers TLP5772(TP,E

Description
Win Source Part Number: 964102-TLP5772(TP,E Category: Isolators>Isolators - Gate Drivers Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 2.5A, 2.5A Current - DC Forward (If) (Max): 8 mA Voltage - Forward (Vf) (Typ): 1.65V Rise / Fall Time (Typ): 15ns, 8ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 150ns, 150ns Current - Peak Output: 2.5A Pulse Width Distortion (Max): 50ns Package / Case: 6-SOIC (0.295", 7.50mm Width) Supplier Device Package: 6-SO Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Voltage - Output Supply: 10V ~ 30V HTSUS: 8541.49.8000 Mfr: Toshiba Semiconductor and Storage Other Names: TLP5772(TPEDKR,TLP57 72(TPECT,TLP5772(TPE TR,TLP5772(TP,E(T Base Product Number: TLP5772 Approval Agency: CQC, cUR, UR, VDE
Request a Quote Datasheet
Description
Win Source Part Number: 964102-TLP5772(TP,E Category: Isolators>Isolators - Gate Drivers Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 2.5A, 2.5A Current - DC Forward (If) (Max): 8 mA Voltage - Forward (Vf) (Typ): 1.65V Rise / Fall Time (Typ): 15ns, 8ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 150ns, 150ns Current - Peak Output: 2.5A Pulse Width Distortion (Max): 50ns Package / Case: 6-SOIC (0.295", 7.50mm Width) Supplier Device Package: 6-SO Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Voltage - Output Supply: 10V ~ 30V HTSUS: 8541.49.8000 Mfr: Toshiba Semiconductor and Storage Other Names: TLP5772(TPEDKR,TLP57 72(TPECT,TLP5772(TPE TR,TLP5772(TP,E(T Base Product Number: TLP5772 Approval Agency: CQC, cUR, UR, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 964102-TLP5772(TP,E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
964102-TLP5772(TP,E
Isolators - Isolators - Gate Drivers 964102-TLP5772(TP,E
Win Source Part Number: 964102-TLP5772(TP,E Category: Isolators>Isolators - Gate Drivers Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 2.5A, 2.5A Current - DC Forward (If) (Max): 8 mA Voltage - Forward (Vf) (Typ): 1.65V Rise / Fall Time (Typ): 15ns, 8ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 150ns, 150ns Current - Peak Output: 2.5A Pulse Width Distortion (Max): 50ns Package / Case: 6-SOIC (0.295", 7.50mm Width) Supplier Device Package: 6-SO Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Voltage - Output Supply: 10V ~ 30V HTSUS: 8541.49.8000 Mfr: Toshiba Semiconductor and Storage Other Names: TLP5772(TPEDKR,TLP57 72(TPECT,TLP5772(TPE TR,TLP5772(TP,E(T Base Product Number: TLP5772 Approval Agency: CQC, cUR, UR, VDE

Win Source Part Number: 964102-TLP5772(TP,E
Category: Isolators>Isolators - Gate Drivers
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: Optical Coupling
Current - Output High, Low: 2.5A, 2.5A
Current - DC Forward (If) (Max): 8 mA
Voltage - Forward (Vf) (Typ): 1.65V
Rise / Fall Time (Typ): 15ns, 8ns
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Common Mode Transient Immunity (Min): 35kV/µs
Propagation Delay tpLH / tpHL (Max): 150ns, 150ns
Current - Peak Output: 2.5A
Pulse Width Distortion (Max): 50ns
Package / Case: 6-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 6-SO
Temperature Range - Operating: -40°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Voltage - Output Supply: 10V ~ 30V
HTSUS: 8541.49.8000
Mfr: Toshiba Semiconductor and Storage
Other Names: TLP5772(TPEDKR,TLP5772(TPECT,TLP5772(TPETR,TLP5772(TP,E(T
Base Product Number: TLP5772
Approval Agency: CQC, cUR, UR, VDE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 964102-TLP5772(TP,E
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 4967531 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
Digital Isolators - ISO1540QDRQ1 - 922075-ISO1540QDRQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
A26000 Isolated Signal Conditioner for Bipolar Standard Signals | Calibrated and Switchable | High Insulation | Broad-range Power Supply - A26000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Agency Approval UL 61010-1
Application General Lab & Industrial
View Details
SCM9B-5300 4-Channel Sensor-to-Computer Module, Thermocouple Input Module - SCM9B-5300 - Dataforth Corporation
Specs
Form Factor Panel / Chassis Mount
Agency Approval CE
Application General Lab & Industrial; Vehicular (optional feature)
View Details