Vishay Intertechnology, Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output VOS628A-2T

Description
Win Source Part Number: 1104022-VOS628A-2T Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: AC, DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.16V Rise / Fall Time (Typ): 5µs, 7µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 63% @ 1mA Voltage - Output (Max): 80V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 125% @ 1mA Turn On / Turn Off Time (Typ): 5µs, 8µs Package / Case: 4-SOIC (0.173", 4.40mm Width) Supplier Device Package: 4-SSOP Temperature Range - Operating: -40°C ~ 110°C Alternative Parts (Cross-Reference): VOS628A-3T; VOS618A-2X001T; VOS615A-2TVOS628A2T; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Other Names: VOS628A-2TCT,VOS628A -2TTR,VOS628A-2TDKR Base Product Number: VOS628
Request a Quote Datasheet
Description
Win Source Part Number: 1104022-VOS628A-2T Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: AC, DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.16V Rise / Fall Time (Typ): 5µs, 7µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 63% @ 1mA Voltage - Output (Max): 80V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 125% @ 1mA Turn On / Turn Off Time (Typ): 5µs, 8µs Package / Case: 4-SOIC (0.173", 4.40mm Width) Supplier Device Package: 4-SSOP Temperature Range - Operating: -40°C ~ 110°C Alternative Parts (Cross-Reference): VOS628A-3T; VOS618A-2X001T; VOS615A-2TVOS628A2T; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Other Names: VOS628A-2TCT,VOS628A -2TTR,VOS628A-2TDKR Base Product Number: VOS628
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1104022-VOS628A-2T - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1104022-VOS628A-2T
Isolators - Optoisolators - Transistor, Photovoltaic Output 1104022-VOS628A-2T
Win Source Part Number: 1104022-VOS628A-2T Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: AC, DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.16V Rise / Fall Time (Typ): 5µs, 7µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 63% @ 1mA Voltage - Output (Max): 80V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 125% @ 1mA Turn On / Turn Off Time (Typ): 5µs, 8µs Package / Case: 4-SOIC (0.173", 4.40mm Width) Supplier Device Package: 4-SSOP Temperature Range - Operating: -40°C ~ 110°C Alternative Parts (Cross-Reference): VOS628A-3T; VOS618A-2X001T; VOS615A-2TVOS628A2T; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Other Names: VOS628A-2TCT,VOS628A -2TTR,VOS628A-2TDKR Base Product Number: VOS628

Win Source Part Number: 1104022-VOS628A-2T
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Transistor
Input Type: AC, DC
Current - DC Forward (If) (Max): 60 mA
Voltage - Forward (Vf) (Typ): 1.16V
Rise / Fall Time (Typ): 5µs, 7µs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Current Transfer Ratio (Min): 63% @ 1mA
Voltage - Output (Max): 80V
Vce Saturation (Max): 400mV
Current Transfer Ratio (Max): 125% @ 1mA
Turn On / Turn Off Time (Typ): 5µs, 8µs
Package / Case: 4-SOIC (0.173", 4.40mm Width)
Supplier Device Package: 4-SSOP
Temperature Range - Operating: -40°C ~ 110°C
Alternative Parts (Cross-Reference): VOS628A-3T; VOS618A-2X001T; VOS615A-2TVOS628A2T;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Vishay Semiconductor Opto Division
Other Names: VOS628A-2TCT,VOS628A-2TTR,VOS628A-2TDKR
Base Product Number: VOS628

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1104022-VOS628A-2T
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 2149166 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
Digital Isolators - ADUM2211TRIZ-RL - 860560-ADUM2211TRIZ-RL - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure - A20100 - Knick Interface LLC
Specs
Agency Approval EN 61140
Application General Lab & Industrial
Isolation up to 600 V
View Details
SCM7B47 Isolated Linearized Thermocouple Input Module - SCM7B47-xx - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
Agency Approval CSA, CE
Analog Channels 1 #
View Details