Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 936787-TLP2768A(D4-T
Operating Temperature Range: -40°C ~ 125°C
Features: Logic Output Optoisolator 20MBd Open Collector, Schottky Clamped 5000Vrms 1 Channel 20kV/µs CMTI 6-SO
Package: Reel - TR
Package: 6-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Family Name: TLP2768
Categories: Isolators
Case / Package: 6-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
HTSUS: 8541.40.8000
| Win Source Electronics | |
|---|---|
| Product Category | Signal Isolators |
| Product Number | 936787-TLP2768A(D4-TP,E |
| Product Name | Optoisolators - Logic Output - TLP2768A(D4-TP,E |
| Operating Temperature | -40 to 257 F (-40 to 125 C) |