Toshiba America Electronic Components, Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output TLP385(D4GH-TR,E

Description
Win Source Part Number: 964763-TLP385(D4GH-T R,E Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.25V Rise / Fall Time (Typ): 2µs, 3µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 50% @ 5mA Voltage - Output (Max): 80V Vce Saturation (Max): 300mV Current Transfer Ratio (Max): 600% @ 5mA Turn On / Turn Off Time (Typ): 3µs, 3µs Package / Case: 6-SOIC (0.173", 4.40mm Width), 4 Leads Supplier Device Package: 6-SO, 4 Lead Temperature Range - Operating: -55°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Toshiba Semiconductor and Storage Other Names: TLP385(D4GH-TRE Base Product Number: TLP385
Request a Quote Datasheet
Description
Win Source Part Number: 964763-TLP385(D4GH-T R,E Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.25V Rise / Fall Time (Typ): 2µs, 3µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 50% @ 5mA Voltage - Output (Max): 80V Vce Saturation (Max): 300mV Current Transfer Ratio (Max): 600% @ 5mA Turn On / Turn Off Time (Typ): 3µs, 3µs Package / Case: 6-SOIC (0.173", 4.40mm Width), 4 Leads Supplier Device Package: 6-SO, 4 Lead Temperature Range - Operating: -55°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Toshiba Semiconductor and Storage Other Names: TLP385(D4GH-TRE Base Product Number: TLP385
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 964763-TLP385(D4GH-TR,E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
964763-TLP385(D4GH-TR,E
Isolators - Optoisolators - Transistor, Photovoltaic Output 964763-TLP385(D4GH-TR,E
Win Source Part Number: 964763-TLP385(D4GH-T R,E Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.25V Rise / Fall Time (Typ): 2µs, 3µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 50% @ 5mA Voltage - Output (Max): 80V Vce Saturation (Max): 300mV Current Transfer Ratio (Max): 600% @ 5mA Turn On / Turn Off Time (Typ): 3µs, 3µs Package / Case: 6-SOIC (0.173", 4.40mm Width), 4 Leads Supplier Device Package: 6-SO, 4 Lead Temperature Range - Operating: -55°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Toshiba Semiconductor and Storage Other Names: TLP385(D4GH-TRE Base Product Number: TLP385

Win Source Part Number: 964763-TLP385(D4GH-TR,E
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 50 mA
Voltage - Forward (Vf) (Typ): 1.25V
Rise / Fall Time (Typ): 2µs, 3µs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 50% @ 5mA
Voltage - Output (Max): 80V
Vce Saturation (Max): 300mV
Current Transfer Ratio (Max): 600% @ 5mA
Turn On / Turn Off Time (Typ): 3µs, 3µs
Package / Case: 6-SOIC (0.173", 4.40mm Width), 4 Leads
Supplier Device Package: 6-SO, 4 Lead
Temperature Range - Operating: -55°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Toshiba Semiconductor and Storage
Other Names: TLP385(D4GH-TRE
Base Product Number: TLP385

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 964763-TLP385(D4GH-TR,E
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
Isolators - Gate Drivers - SI8232AB-B-IS1 - 933655-SI8232AB-B-IS1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
DSCA45 Frequency Input Signal Conditioner - DSCA45-xx - Dataforth Corporation
Specs
Form Factor DIN Rail
Agency Approval CE
Application General Lab & Industrial
View Details