Vishay Intertechnology, Inc. Isolators - Optoisolators - Triac, SCR Output VO3022-X006

Description
Win Source Part Number: 975878-VO3022-X006 Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Bulk Standard Package: 2,000 Output Type: Triac Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.3V Voltage - Off State: 400 V Current - On State (It (RMS)) (Max): 100 mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Hold (Ih): 200µA (Typ) Zero Crossing Circuit: No Static dV/dt (Min): 100V/µs Current - LED Trigger (Ift) (Max): 10mA Mounting Type: Through Hole Package / Case: 6-DIP (0.400", 10.16mm) Supplier Device Package: 6-DIP Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Other Names: 751-VO3022-X006 Base Product Number: VO302 Product Status: Obsolete Approval Agency: CQC, CSA, cUL, FIMKO, UL, VDE
Request a Quote
Description
Win Source Part Number: 975878-VO3022-X006 Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Bulk Standard Package: 2,000 Output Type: Triac Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.3V Voltage - Off State: 400 V Current - On State (It (RMS)) (Max): 100 mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Hold (Ih): 200µA (Typ) Zero Crossing Circuit: No Static dV/dt (Min): 100V/µs Current - LED Trigger (Ift) (Max): 10mA Mounting Type: Through Hole Package / Case: 6-DIP (0.400", 10.16mm) Supplier Device Package: 6-DIP Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Other Names: 751-VO3022-X006 Base Product Number: VO302 Product Status: Obsolete Approval Agency: CQC, CSA, cUL, FIMKO, UL, VDE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output - 975878-VO3022-X006 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Triac, SCR Output
975878-VO3022-X006
Isolators - Optoisolators - Triac, SCR Output 975878-VO3022-X006
Win Source Part Number: 975878-VO3022-X006 Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Bulk Standard Package: 2,000 Output Type: Triac Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.3V Voltage - Off State: 400 V Current - On State (It (RMS)) (Max): 100 mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Hold (Ih): 200µA (Typ) Zero Crossing Circuit: No Static dV/dt (Min): 100V/µs Current - LED Trigger (Ift) (Max): 10mA Mounting Type: Through Hole Package / Case: 6-DIP (0.400", 10.16mm) Supplier Device Package: 6-DIP Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Other Names: 751-VO3022-X006 Base Product Number: VO302 Product Status: Obsolete Approval Agency: CQC, CSA, cUL, FIMKO, UL, VDE

Win Source Part Number: 975878-VO3022-X006
Category: Isolators>Optoisolators - Triac, SCR Output
Package: Bulk
Standard Package: 2,000
Output Type: Triac
Current - DC Forward (If) (Max): 50 mA
Voltage - Forward (Vf) (Typ): 1.3V
Voltage - Off State: 400 V
Current - On State (It (RMS)) (Max): 100 mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current - Hold (Ih): 200µA (Typ)
Zero Crossing Circuit: No
Static dV/dt (Min): 100V/µs
Current - LED Trigger (Ift) (Max): 10mA
Mounting Type: Through Hole
Package / Case: 6-DIP (0.400", 10.16mm)
Supplier Device Package: 6-DIP
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
HTSUS: 8541.49.8000
Mfr: Vishay Semiconductor Opto Division
Other Names: 751-VO3022-X006
Base Product Number: VO302
Product Status: Obsolete
Approval Agency: CQC, CSA, cUL, FIMKO, UL, VDE

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 975878-VO3022-X006
Product Name Isolators - Optoisolators - Triac, SCR Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

8B35 Linearized 4-Wire RTD Input Module - 8B35-01 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
Digital Isolator ICs - 2149165 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details