Vishay Intertechnology, Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output VOM618A-7T

Description
Win Source Part Number: 1104013-VOM618A-7T Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.1V Rise / Fall Time (Typ): 5µs, 4µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 80% @ 1mA Voltage - Output (Max): 80V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 160% @ 1mA Turn On / Turn Off Time (Typ): 7µs, 6µs Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SOP Temperature Range - Operating: -55°C ~ 110°C Alternative Parts (Cross-Reference): LTV-356T; TLP124(TPR,F); VOM617A-8T; LTV-357T; LTV-354T; TLP185(GB-TPR,E)VOM6 18A7T; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Other Names: VOM618A-7T-ND,VOM618 A-7TTR,VOM618A-7TCT, VOM618A-7TDKR Base Product Number: VOM618
Request a Quote Datasheet
Description
Win Source Part Number: 1104013-VOM618A-7T Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.1V Rise / Fall Time (Typ): 5µs, 4µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 80% @ 1mA Voltage - Output (Max): 80V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 160% @ 1mA Turn On / Turn Off Time (Typ): 7µs, 6µs Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SOP Temperature Range - Operating: -55°C ~ 110°C Alternative Parts (Cross-Reference): LTV-356T; TLP124(TPR,F); VOM617A-8T; LTV-357T; LTV-354T; TLP185(GB-TPR,E)VOM6 18A7T; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Other Names: VOM618A-7T-ND,VOM618 A-7TTR,VOM618A-7TCT, VOM618A-7TDKR Base Product Number: VOM618
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1104013-VOM618A-7T - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1104013-VOM618A-7T
Isolators - Optoisolators - Transistor, Photovoltaic Output 1104013-VOM618A-7T
Win Source Part Number: 1104013-VOM618A-7T Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.1V Rise / Fall Time (Typ): 5µs, 4µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 80% @ 1mA Voltage - Output (Max): 80V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 160% @ 1mA Turn On / Turn Off Time (Typ): 7µs, 6µs Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SOP Temperature Range - Operating: -55°C ~ 110°C Alternative Parts (Cross-Reference): LTV-356T; TLP124(TPR,F); VOM617A-8T; LTV-357T; LTV-354T; TLP185(GB-TPR,E)VOM6 18A7T; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Other Names: VOM618A-7T-ND,VOM618 A-7TTR,VOM618A-7TCT, VOM618A-7TDKR Base Product Number: VOM618

Win Source Part Number: 1104013-VOM618A-7T
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 60 mA
Voltage - Forward (Vf) (Typ): 1.1V
Rise / Fall Time (Typ): 5µs, 4µs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Current Transfer Ratio (Min): 80% @ 1mA
Voltage - Output (Max): 80V
Vce Saturation (Max): 400mV
Current Transfer Ratio (Max): 160% @ 1mA
Turn On / Turn Off Time (Typ): 7µs, 6µs
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: 4-SOP
Temperature Range - Operating: -55°C ~ 110°C
Alternative Parts (Cross-Reference): LTV-356T; TLP124(TPR,F); VOM617A-8T; LTV-357T; LTV-354T; TLP185(GB-TPR,E)VOM618A7T;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Vishay Semiconductor Opto Division
Other Names: VOM618A-7T-ND,VOM618A-7TTR,VOM618A-7TCT,VOM618A-7TDKR
Base Product Number: VOM618

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1104013-VOM618A-7T
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-414-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Digital Isolators - ISO7721FQDWQ1 - 922104-ISO7721FQDWQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
8B49 Voltage Output Module - 8B49-07 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details