Win Source Part Number: 1199781-TLP2303(TPL,
E Category: Isolators>Optoisolat
ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 20 mA Current - Output / Channel: 80mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 500% @ 5mA Voltage - Output (Max): 18V Package / Case: 6-SOIC (0.179", 4.55mm Width), 5 Leads Supplier Device Package: 6-SO, 5 Lead Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Toshiba Semiconductor and Storage Other Names: TLP2303TPLE,TLP2303(
TPLE(TTR,TLP2303(TPL
,E(O,TLP2303(TPLE(TT
R-ND,TLP2303TPLET,TL
P2303(TPLEDKR,TLP230
3(TPLETR,TLP2303(TPL
E(TCT,TLP2303(TPLECT
,TLP2303(TPLE(TDKR,T
LP2303(TPLE(TCT-ND,T
LP2303(TPL,E(T,TLP23
03(TPLE(TDKR-ND Base Product Number: TLP2303
Win Source Part Number: 1199781-TLP2303(TPL,E
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 20 mA
Current - Output / Channel: 80mA
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Current Transfer Ratio (Min): 500% @ 5mA
Voltage - Output (Max): 18V
Package / Case: 6-SOIC (0.179", 4.55mm Width), 5 Leads
Supplier Device Package: 6-SO, 5 Lead
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Toshiba Semiconductor and Storage
Other Names: TLP2303TPLE,TLP2303(TPLE(TTR,TLP2303(TPL,E(O,TLP2303(TPLE(TTR-ND,TLP2303TPLET,TLP2303(TPLEDKR,TLP2303(TPLETR,TLP2303(TPLE(TCT,TLP2303(TPLECT,TLP2303(TPLE(TDKR,TLP2303(TPLE(TCT-ND,TLP2303(TPL,E(T,TLP2303(TPLE(TDKR-ND
Base Product Number: TLP2303