Texas Instruments Isolators - Isolators - Gate Drivers UCC5320SCDWVR

Description
Win Source Part Number: 972856-UCC5320SCDWVR Category: Isolators>Isolators - Gate Drivers Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 2.4A, 2.2A Rise / Fall Time (Typ): 12ns, 10ns Number of Channels: 1 Voltage - Isolation: 3000Vrms Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 75ns, 75ns Current - Peak Output: 4.3A Pulse Width Distortion (Max): 20ns Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 2 (1 Year) Voltage - Output Supply: 13.2V ~ 33V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-52203-2,296-5220 3-1,UCC5320SCDWVR-ND ,296-52203-6 Base Product Number: UCC5320 Approval Agency: CQC, UR, VDE
Request a Quote Datasheet
Description
Win Source Part Number: 972856-UCC5320SCDWVR Category: Isolators>Isolators - Gate Drivers Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 2.4A, 2.2A Rise / Fall Time (Typ): 12ns, 10ns Number of Channels: 1 Voltage - Isolation: 3000Vrms Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 75ns, 75ns Current - Peak Output: 4.3A Pulse Width Distortion (Max): 20ns Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 2 (1 Year) Voltage - Output Supply: 13.2V ~ 33V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-52203-2,296-5220 3-1,UCC5320SCDWVR-ND ,296-52203-6 Base Product Number: UCC5320 Approval Agency: CQC, UR, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 972856-UCC5320SCDWVR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
972856-UCC5320SCDWVR
Isolators - Isolators - Gate Drivers 972856-UCC5320SCDWVR
Win Source Part Number: 972856-UCC5320SCDWVR Category: Isolators>Isolators - Gate Drivers Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 2.4A, 2.2A Rise / Fall Time (Typ): 12ns, 10ns Number of Channels: 1 Voltage - Isolation: 3000Vrms Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 75ns, 75ns Current - Peak Output: 4.3A Pulse Width Distortion (Max): 20ns Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 2 (1 Year) Voltage - Output Supply: 13.2V ~ 33V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-52203-2,296-5220 3-1,UCC5320SCDWVR-ND ,296-52203-6 Base Product Number: UCC5320 Approval Agency: CQC, UR, VDE

Win Source Part Number: 972856-UCC5320SCDWVR
Category: Isolators>Isolators - Gate Drivers
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Current - Output High, Low: 2.4A, 2.2A
Rise / Fall Time (Typ): 12ns, 10ns
Number of Channels: 1
Voltage - Isolation: 3000Vrms
Common Mode Transient Immunity (Min): 100kV/µs
Propagation Delay tpLH / tpHL (Max): 75ns, 75ns
Current - Peak Output: 4.3A
Pulse Width Distortion (Max): 20ns
Package / Case: 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 2 (1 Year)
Voltage - Output Supply: 13.2V ~ 33V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-52203-2,296-52203-1,UCC5320SCDWVR-ND,296-52203-6
Base Product Number: UCC5320
Approval Agency: CQC, UR, VDE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 972856-UCC5320SCDWVR
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 2149165 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
Signal Conditioners - 1357389 - RS Components, Ltd.
Specs
Signal Conditioning Isolation amplifier
Outputs Analog Voltage Output; Analog Current Output; Current/Voltage
Agency Approval Atex, iecex
View Details
4 suppliers
8B37 Non-Linearized Thermocouple Input Module - 8B37R - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details