Vishay Intertechnology, Inc. Isolators - Optoisolators - Triac, SCR Output VO2223B-X001

Description
Win Source Part Number: 1103569-VO2223B-X001 Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Tube Standard Package: 50 Output Type: Triac, Power Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.4V (Max) Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 1 A Number of Channels: 1 Voltage - Isolation: 4470Vrms Current - Hold (Ih): 25mA Zero Crossing Circuit: No Static dV/dt (Min): 600V/µs (Typ) Current - LED Trigger (Ift) (Max): 10mA Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm), 7 Leads Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: VO2223 Approval Agency: cUR, UR, VDE
Request a Quote Datasheet
Description
Win Source Part Number: 1103569-VO2223B-X001 Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Tube Standard Package: 50 Output Type: Triac, Power Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.4V (Max) Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 1 A Number of Channels: 1 Voltage - Isolation: 4470Vrms Current - Hold (Ih): 25mA Zero Crossing Circuit: No Static dV/dt (Min): 600V/µs (Typ) Current - LED Trigger (Ift) (Max): 10mA Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm), 7 Leads Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: VO2223 Approval Agency: cUR, UR, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output - 1103569-VO2223B-X001 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Triac, SCR Output
1103569-VO2223B-X001
Isolators - Optoisolators - Triac, SCR Output 1103569-VO2223B-X001
Win Source Part Number: 1103569-VO2223B-X001 Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Tube Standard Package: 50 Output Type: Triac, Power Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.4V (Max) Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 1 A Number of Channels: 1 Voltage - Isolation: 4470Vrms Current - Hold (Ih): 25mA Zero Crossing Circuit: No Static dV/dt (Min): 600V/µs (Typ) Current - LED Trigger (Ift) (Max): 10mA Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm), 7 Leads Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable HTSUS: 8541.49.8000 Mfr: Vishay Semiconductor Opto Division Base Product Number: VO2223 Approval Agency: cUR, UR, VDE

Win Source Part Number: 1103569-VO2223B-X001
Category: Isolators>Optoisolators - Triac, SCR Output
Package: Tube
Standard Package: 50
Output Type: Triac, Power
Current - DC Forward (If) (Max): 50 mA
Voltage - Forward (Vf) (Typ): 1.4V (Max)
Voltage - Off State: 600 V
Current - On State (It (RMS)) (Max): 1 A
Number of Channels: 1
Voltage - Isolation: 4470Vrms
Current - Hold (Ih): 25mA
Zero Crossing Circuit: No
Static dV/dt (Min): 600V/µs (Typ)
Current - LED Trigger (Ift) (Max): 10mA
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package: 8-DIP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
HTSUS: 8541.49.8000
Mfr: Vishay Semiconductor Opto Division
Base Product Number: VO2223
Approval Agency: cUR, UR, VDE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1103569-VO2223B-X001
Product Name Isolators - Optoisolators - Triac, SCR Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Isolators - Gate Drivers - 1243591-SI8261AAD-C-IS - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Gate Drivers - FOD8383 - 872165-FOD8383 - Win Source Electronics
Specs
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details