Toshiba America Electronic Components, Inc. Isolators - Gate Drivers - TLP5752(TP,E TLP5752(TP,E

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 900085-TLP5752(TP,E Operating Temperature Range: -40°C ~ 110°C Features: 2.5A Gate Driver Optical Coupling 5000Vrms Channel 6-SO Package: 6-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TLP5752 Categories: Isolators Case / Package: 6-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.40.8000 Other Part Number: TLP5752(TP,E(T, TLP5752(TPECT, TLP5752TPE, TLP5752(TPETR, TLP5752(TPEDKR, TLP5752(TP,E(O
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 900085-TLP5752(TP,E Operating Temperature Range: -40°C ~ 110°C Features: 2.5A Gate Driver Optical Coupling 5000Vrms Channel 6-SO Package: 6-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TLP5752 Categories: Isolators Case / Package: 6-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.40.8000 Other Part Number: TLP5752(TP,E(T, TLP5752(TPECT, TLP5752TPE, TLP5752(TPETR, TLP5752(TPEDKR, TLP5752(TP,E(O
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - TLP5752(TP,E - 900085-TLP5752(TP,E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - TLP5752(TP,E
900085-TLP5752(TP,E
Isolators - Gate Drivers - TLP5752(TP,E 900085-TLP5752(TP,E
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 900085-TLP5752(TP,E Operating Temperature Range: -40°C ~ 110°C Features: 2.5A Gate Driver Optical Coupling 5000Vrms Channel 6-SO Package: 6-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TLP5752 Categories: Isolators Case / Package: 6-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.40.8000 Other Part Number: TLP5752(TP,E(T, TLP5752(TPECT, TLP5752TPE, TLP5752(TPETR, TLP5752(TPEDKR, TLP5752(TP,E(O

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 900085-TLP5752(TP,E
Operating Temperature Range: -40°C ~ 110°C
Features: 2.5A Gate Driver Optical Coupling 5000Vrms Channel 6-SO
Package: 6-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLP5752
Categories: Isolators
Case / Package: 6-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8541.40.8000
Other Part Number: TLP5752(TP,E(T, TLP5752(TPECT, TLP5752TPE, TLP5752(TPETR, TLP5752(TPEDKR, TLP5752(TP,E(O

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 900085-TLP5752(TP,E
Product Name Isolators - Gate Drivers - TLP5752(TP,E
Operating Temperature -40 to 230 F (-40 to 110 C)
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
Si8384PS-IU Eight Channel 24 V Digital Isolator - Si8384PS-IU - Skyworks Solutions, Inc.
Specs
Form Factor QSOP20
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
SCM9B-3100/4100 Computer-to-Analog Output Module, Voltage Output Module - SCM9B-3100/4100 - Dataforth Corporation
Specs
Form Factor Panel / Chassis Mount
Agency Approval CE
Application General Lab & Industrial; Vehicular (optional feature)
View Details