Toshiba America Electronic Components, Inc. Isolators - Gate Drivers - TLP5214(D4-TP,E TLP5214(D4-TP,E

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 797069-TLP5214(D4-TP ,E Packaging: Reel package Operating Temperature Range: -40°C ~ 110°C Package: 16-SOIC (0.295", 7.50mm Width) Approvals: CQC, CSA, cUL, UL, VDE Mounting: SMD Technology: Optical Coupling Current - Output High, Low: 3A, 3A Operating Supply Voltage: 15 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.7V (Maximum) Rise / Fall Time (Typ): 32ns, 18ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Peak Output: 4A Family Name: TLP5214(D4-TP,E Categories: Isolators Manufacturer Package: 16-SO Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 35kV/μs Propagation Delay tpLH / tpHL (Maximum): 150ns, 150ns Pulse Width Distortion (Maximum): 50ns ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 797069-TLP5214(D4-TP ,E Packaging: Reel package Operating Temperature Range: -40°C ~ 110°C Package: 16-SOIC (0.295", 7.50mm Width) Approvals: CQC, CSA, cUL, UL, VDE Mounting: SMD Technology: Optical Coupling Current - Output High, Low: 3A, 3A Operating Supply Voltage: 15 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.7V (Maximum) Rise / Fall Time (Typ): 32ns, 18ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Peak Output: 4A Family Name: TLP5214(D4-TP,E Categories: Isolators Manufacturer Package: 16-SO Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 35kV/μs Propagation Delay tpLH / tpHL (Maximum): 150ns, 150ns Pulse Width Distortion (Maximum): 50ns ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - TLP5214(D4-TP,E - 797069-TLP5214(D4-TP,E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - TLP5214(D4-TP,E
797069-TLP5214(D4-TP,E
Isolators - Gate Drivers - TLP5214(D4-TP,E 797069-TLP5214(D4-TP,E
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 797069-TLP5214(D4-TP ,E Packaging: Reel package Operating Temperature Range: -40°C ~ 110°C Package: 16-SOIC (0.295", 7.50mm Width) Approvals: CQC, CSA, cUL, UL, VDE Mounting: SMD Technology: Optical Coupling Current - Output High, Low: 3A, 3A Operating Supply Voltage: 15 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.7V (Maximum) Rise / Fall Time (Typ): 32ns, 18ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Peak Output: 4A Family Name: TLP5214(D4-TP,E Categories: Isolators Manufacturer Package: 16-SO Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 35kV/μs Propagation Delay tpLH / tpHL (Maximum): 150ns, 150ns Pulse Width Distortion (Maximum): 50ns ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 797069-TLP5214(D4-TP,E
Packaging: Reel package
Operating Temperature Range: -40°C ~ 110°C
Package: 16-SOIC (0.295", 7.50mm Width)
Approvals: CQC, CSA, cUL, UL, VDE
Mounting: SMD
Technology: Optical Coupling
Current - Output High, Low: 3A, 3A
Operating Supply Voltage: 15 V ~ 30 V
Voltage - Forward (Vf) (Typ): 1.7V (Maximum)
Rise / Fall Time (Typ): 32ns, 18ns
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current - Peak Output: 4A
Family Name: TLP5214(D4-TP,E
Categories: Isolators
Manufacturer Package: 16-SO
Current - DC Forward (If) (Maximum): 25mA
Common Mode Transient Immunity (Minimum): 35kV/μs
Propagation Delay tpLH / tpHL (Maximum): 150ns, 150ns
Pulse Width Distortion (Maximum): 50ns
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 797069-TLP5214(D4-TP,E
Product Name Isolators - Gate Drivers - TLP5214(D4-TP,E
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners - 2408033 - RS Components, Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; Current/Voltage
Agency Approval IECEx
Inputs Voltage
View Details
3 suppliers
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure - A20100 - Knick Interface LLC
Specs
Agency Approval EN 61140
Application General Lab & Industrial
Isolation up to 600 V
View Details
Isolators - Isolators - Gate Drivers - 1243689-SI82391CB-IS1R - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details