Toshiba America Electronic Components, Inc. Optoisolators - Logic Output - TLP5702(TP,E TLP5702(TP,E

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 900079-TLP5702(TP,E Operating Temperature Range: -40°C ~ 110°C Features: Logic Output Optoisolator - Push-Pull, Totem Pole 5000Vrms 1 Channel 20kV/µs CMTI 6-SO Package: 6-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TLP5702 Categories: Isolators Case / Package: 6-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 900079-TLP5702(TP,E Operating Temperature Range: -40°C ~ 110°C Features: Logic Output Optoisolator - Push-Pull, Totem Pole 5000Vrms 1 Channel 20kV/µs CMTI 6-SO Package: 6-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TLP5702 Categories: Isolators Case / Package: 6-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - TLP5702(TP,E - 900079-TLP5702(TP,E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - TLP5702(TP,E
900079-TLP5702(TP,E
Optoisolators - Logic Output - TLP5702(TP,E 900079-TLP5702(TP,E
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 900079-TLP5702(TP,E Operating Temperature Range: -40°C ~ 110°C Features: Logic Output Optoisolator - Push-Pull, Totem Pole 5000Vrms 1 Channel 20kV/µs CMTI 6-SO Package: 6-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TLP5702 Categories: Isolators Case / Package: 6-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.40.8000

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 900079-TLP5702(TP,E
Operating Temperature Range: -40°C ~ 110°C
Features: Logic Output Optoisolator - Push-Pull, Totem Pole 5000Vrms 1 Channel 20kV/µs CMTI 6-SO
Package: 6-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLP5702
Categories: Isolators
Case / Package: 6-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 900079-TLP5702(TP,E
Product Name Optoisolators - Logic Output - TLP5702(TP,E
Operating Temperature -40 to 230 F (-40 to 110 C)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-423-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
Isolators - Gate Drivers - ISO5452DW - 922082-ISO5452DW - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
SCM5B33 Isolated True RMS Input Module - SCM5B33-xx - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details