Vishay Intertechnology, Inc. Electronic Wholesale - VOD205T VOD205T

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1279716-VOD205T Packaging: Reel - TR Operating Temperature Range: -40°C ~ 100°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 5μs, 4μs Number of Channels: 2 Voltage - Isolation: 4000Vrms Turn On / Turn Off Time (Typ): 5μs, 4μs Family Name: VOD205T Categories: Isolators Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-SOIC Output Voltage MAX: 70V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 30mA Current Transfer Ratio (Minimum): 40% @ 10mA Current Transfer Ratio (Maximum): 80% @ 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): LTV-208; Introduction Date: December 14, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1279716-VOD205T Packaging: Reel - TR Operating Temperature Range: -40°C ~ 100°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 5μs, 4μs Number of Channels: 2 Voltage - Isolation: 4000Vrms Turn On / Turn Off Time (Typ): 5μs, 4μs Family Name: VOD205T Categories: Isolators Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-SOIC Output Voltage MAX: 70V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 30mA Current Transfer Ratio (Minimum): 40% @ 10mA Current Transfer Ratio (Maximum): 80% @ 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): LTV-208; Introduction Date: December 14, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - VOD205T - 1279716-VOD205T - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - VOD205T
1279716-VOD205T
Electronic Wholesale - VOD205T 1279716-VOD205T
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1279716-VOD205T Packaging: Reel - TR Operating Temperature Range: -40°C ~ 100°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 5μs, 4μs Number of Channels: 2 Voltage - Isolation: 4000Vrms Turn On / Turn Off Time (Typ): 5μs, 4μs Family Name: VOD205T Categories: Isolators Manufacturer Homepage: www.vishay.com Manufacturer Package: 8-SOIC Output Voltage MAX: 70V Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 30mA Current Transfer Ratio (Minimum): 40% @ 10mA Current Transfer Ratio (Maximum): 80% @ 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): LTV-208; Introduction Date: December 14, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1279716-VOD205T
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 100°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 5μs, 4μs
Number of Channels: 2
Voltage - Isolation: 4000Vrms
Turn On / Turn Off Time (Typ): 5μs, 4μs
Family Name: VOD205T
Categories: Isolators
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 8-SOIC
Output Voltage MAX: 70V
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 30mA
Current Transfer Ratio (Minimum): 40% @ 10mA
Current Transfer Ratio (Maximum): 80% @ 10mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): LTV-208;
Introduction Date: December 14, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1279716-VOD205T
Product Name Electronic Wholesale - VOD205T
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-409-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-02 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details