Toshiba America Electronic Components, Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output TLP387(TPL,E

Description
Win Source Part Number: 1315849-TLP387(TPL,E Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Mounting: SMD (SMT) Output Type: Darlington Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.25V Rise / Fall Time (Typ): 40µs, 15µs Current - Output / Channel: 150mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 1000% @ 1mA Voltage - Output (Max): 300V Vce Saturation (Max): 1V Turn On / Turn Off Time (Typ): 50µs, 15µs Package / Case: 6-SOIC (0.173", 4.40mm Width), 4 Leads Supplier Device Package: 6-SO, 4 Lead Temperature Range - Operating: -55°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Toshiba Semiconductor and Storage Base Product Number: TLP387
Request a Quote Datasheet
Description
Win Source Part Number: 1315849-TLP387(TPL,E Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Mounting: SMD (SMT) Output Type: Darlington Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.25V Rise / Fall Time (Typ): 40µs, 15µs Current - Output / Channel: 150mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 1000% @ 1mA Voltage - Output (Max): 300V Vce Saturation (Max): 1V Turn On / Turn Off Time (Typ): 50µs, 15µs Package / Case: 6-SOIC (0.173", 4.40mm Width), 4 Leads Supplier Device Package: 6-SO, 4 Lead Temperature Range - Operating: -55°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Toshiba Semiconductor and Storage Base Product Number: TLP387
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1315849-TLP387(TPL,E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1315849-TLP387(TPL,E
Isolators - Optoisolators - Transistor, Photovoltaic Output 1315849-TLP387(TPL,E
Win Source Part Number: 1315849-TLP387(TPL,E Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Mounting: SMD (SMT) Output Type: Darlington Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.25V Rise / Fall Time (Typ): 40µs, 15µs Current - Output / Channel: 150mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 1000% @ 1mA Voltage - Output (Max): 300V Vce Saturation (Max): 1V Turn On / Turn Off Time (Typ): 50µs, 15µs Package / Case: 6-SOIC (0.173", 4.40mm Width), 4 Leads Supplier Device Package: 6-SO, 4 Lead Temperature Range - Operating: -55°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Toshiba Semiconductor and Storage Base Product Number: TLP387

Win Source Part Number: 1315849-TLP387(TPL,E
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tape & Reel
Mounting: SMD (SMT)
Output Type: Darlington
Input Type: DC
Current - DC Forward (If) (Max): 50 mA
Voltage - Forward (Vf) (Typ): 1.25V
Rise / Fall Time (Typ): 40µs, 15µs
Current - Output / Channel: 150mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 1000% @ 1mA
Voltage - Output (Max): 300V
Vce Saturation (Max): 1V
Turn On / Turn Off Time (Typ): 50µs, 15µs
Package / Case: 6-SOIC (0.173", 4.40mm Width), 4 Leads
Supplier Device Package: 6-SO, 4 Lead
Temperature Range - Operating: -55°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Toshiba Semiconductor and Storage
Base Product Number: TLP387

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1315849-TLP387(TPL,E
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 4968865 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 4 #
View Details
Isolators - Isolators - Gate Drivers - 1243739-SI8275DBD-IM1 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Signal Conditioners and Isolators - 2946-857-412-ND - DigiKey
Specs
Outputs Analog Voltage Output
Inputs Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
P22400 Isolated Standard Signal Conditioner, Loop-powered | High Insulation | For Safety Circuits up to SIL 3 - P22400 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 600 V
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details