Texas Instruments Isolators - Isolators - Gate Drivers UCC21520ADW

Description
Win Source Part Number: 1243478-UCC21520ADW Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 40 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 4A, 6A Rise / Fall Time (Typ): 6ns, 7ns Number of Channels: 2 Voltage - Isolation: 5700Vrms Common Mode Transient Immunity (Min): 100V/ns Propagation Delay tpLH / tpHL (Max): 30ns, 30ns Pulse Width Distortion (Max): 6ns Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2 (1 Year) Voltage - Output Supply: 6.5V ~ 25V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-45023-5,-UCC2152 0ADWR,296-45023-5R,U CC21520ADW,-UCC21520 ADWINACTIVE Base Product Number: UCC21520 Approval Agency: CQC, CSA, UR, VDE
Request a Quote Datasheet
Description
Win Source Part Number: 1243478-UCC21520ADW Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 40 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 4A, 6A Rise / Fall Time (Typ): 6ns, 7ns Number of Channels: 2 Voltage - Isolation: 5700Vrms Common Mode Transient Immunity (Min): 100V/ns Propagation Delay tpLH / tpHL (Max): 30ns, 30ns Pulse Width Distortion (Max): 6ns Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2 (1 Year) Voltage - Output Supply: 6.5V ~ 25V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-45023-5,-UCC2152 0ADWR,296-45023-5R,U CC21520ADW,-UCC21520 ADWINACTIVE Base Product Number: UCC21520 Approval Agency: CQC, CSA, UR, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1243478-UCC21520ADW - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1243478-UCC21520ADW
Isolators - Isolators - Gate Drivers 1243478-UCC21520ADW
Win Source Part Number: 1243478-UCC21520ADW Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 40 Mounting: SMD (SMT) Technology: Capacitive Coupling Current - Output High, Low: 4A, 6A Rise / Fall Time (Typ): 6ns, 7ns Number of Channels: 2 Voltage - Isolation: 5700Vrms Common Mode Transient Immunity (Min): 100V/ns Propagation Delay tpLH / tpHL (Max): 30ns, 30ns Pulse Width Distortion (Max): 6ns Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2 (1 Year) Voltage - Output Supply: 6.5V ~ 25V REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-45023-5,-UCC2152 0ADWR,296-45023-5R,U CC21520ADW,-UCC21520 ADWINACTIVE Base Product Number: UCC21520 Approval Agency: CQC, CSA, UR, VDE

Win Source Part Number: 1243478-UCC21520ADW
Category: Isolators>Isolators - Gate Drivers
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Current - Output High, Low: 4A, 6A
Rise / Fall Time (Typ): 6ns, 7ns
Number of Channels: 2
Voltage - Isolation: 5700Vrms
Common Mode Transient Immunity (Min): 100V/ns
Propagation Delay tpLH / tpHL (Max): 30ns, 30ns
Pulse Width Distortion (Max): 6ns
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 2 (1 Year)
Voltage - Output Supply: 6.5V ~ 25V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-45023-5,-UCC21520ADWR,296-45023-5R,UCC21520ADW,-UCC21520ADWINACTIVE
Base Product Number: UCC21520
Approval Agency: CQC, CSA, UR, VDE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1243478-UCC21520ADW
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 4967531 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
8B30 Voltage Input Modules, Narrow Bandwidth - 8B30-02 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details