Toshiba America Electronic Components, Inc. Isolators - Isolators - Gate Drivers TLP5754(D4,E

Description
Win Source Part Number: 1178773-TLP5754(D4,E Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 125 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 3A, 3A Current - DC Forward (If) (Max): 20 mA Voltage - Forward (Vf) (Typ): 1.55V Rise / Fall Time (Typ): 15ns, 8ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 150ns, 150ns Current - Peak Output: 4A Pulse Width Distortion (Max): 50ns Package / Case: 6-SOIC (0.295", 7.50mm Width) Supplier Device Package: 6-SO Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Voltage - Output Supply: 15V ~ 30V HTSUS: 8541.49.8000 Mfr: Toshiba Semiconductor and Storage Other Names: TLP5754(D4,E(O,TLP57 54(D4E,TLP5754(D4,E( T,TLP5754D4E Base Product Number: TLP5754 Approval Agency: CQC, CSA, cUL, UL, VDE
Request a Quote Datasheet
Description
Win Source Part Number: 1178773-TLP5754(D4,E Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 125 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 3A, 3A Current - DC Forward (If) (Max): 20 mA Voltage - Forward (Vf) (Typ): 1.55V Rise / Fall Time (Typ): 15ns, 8ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 150ns, 150ns Current - Peak Output: 4A Pulse Width Distortion (Max): 50ns Package / Case: 6-SOIC (0.295", 7.50mm Width) Supplier Device Package: 6-SO Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Voltage - Output Supply: 15V ~ 30V HTSUS: 8541.49.8000 Mfr: Toshiba Semiconductor and Storage Other Names: TLP5754(D4,E(O,TLP57 54(D4E,TLP5754(D4,E( T,TLP5754D4E Base Product Number: TLP5754 Approval Agency: CQC, CSA, cUL, UL, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1178773-TLP5754(D4,E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1178773-TLP5754(D4,E
Isolators - Isolators - Gate Drivers 1178773-TLP5754(D4,E
Win Source Part Number: 1178773-TLP5754(D4,E Category: Isolators>Isolators - Gate Drivers Package: Tube Standard Package: 125 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 3A, 3A Current - DC Forward (If) (Max): 20 mA Voltage - Forward (Vf) (Typ): 1.55V Rise / Fall Time (Typ): 15ns, 8ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Common Mode Transient Immunity (Min): 35kV/µs Propagation Delay tpLH / tpHL (Max): 150ns, 150ns Current - Peak Output: 4A Pulse Width Distortion (Max): 50ns Package / Case: 6-SOIC (0.295", 7.50mm Width) Supplier Device Package: 6-SO Temperature Range - Operating: -40°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Voltage - Output Supply: 15V ~ 30V HTSUS: 8541.49.8000 Mfr: Toshiba Semiconductor and Storage Other Names: TLP5754(D4,E(O,TLP57 54(D4E,TLP5754(D4,E( T,TLP5754D4E Base Product Number: TLP5754 Approval Agency: CQC, CSA, cUL, UL, VDE

Win Source Part Number: 1178773-TLP5754(D4,E
Category: Isolators>Isolators - Gate Drivers
Package: Tube
Standard Package: 125
Mounting: SMD (SMT)
Technology: Optical Coupling
Current - Output High, Low: 3A, 3A
Current - DC Forward (If) (Max): 20 mA
Voltage - Forward (Vf) (Typ): 1.55V
Rise / Fall Time (Typ): 15ns, 8ns
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Common Mode Transient Immunity (Min): 35kV/µs
Propagation Delay tpLH / tpHL (Max): 150ns, 150ns
Current - Peak Output: 4A
Pulse Width Distortion (Max): 50ns
Package / Case: 6-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 6-SO
Temperature Range - Operating: -40°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Voltage - Output Supply: 15V ~ 30V
HTSUS: 8541.49.8000
Mfr: Toshiba Semiconductor and Storage
Other Names: TLP5754(D4,E(O,TLP5754(D4E,TLP5754(D4,E(T,TLP5754D4E
Base Product Number: TLP5754
Approval Agency: CQC, CSA, cUL, UL, VDE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1178773-TLP5754(D4,E
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Passive isolator - 857-451 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
SCM9B-1200/2200 Sensor-to-Computer Module, Current Module - SCM9B-1200/2200 - Dataforth Corporation
Specs
Form Factor Panel / Chassis Mount
Agency Approval CE
Analog Channels 1 #
View Details