Vishay Intertechnology, Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output VOMA617A-3X001T

Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1331923-VOMA617A-3X0 01T Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Packaging: Reel - TR Standard Package: 2,000 Mounting: Surface Mount Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 20 mA Voltage - Forward (Vf) (Typ): 1.33V Rise / Fall Time (Typ): 2.3µs, 3.2µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 100% @ 5mA Voltage - Output (Max): 80V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 200% @ 5mA Turn On / Turn Off Time (Typ): 4.9µs, 3.3µs Supplier Device Package: 4-SOP Temperature Range - Operating: -40°C ~ 110°C Case / Package: 4-SMD, Gull Wing ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 3 (168 Hours) HTSUS: 8541.49.8000 Other Part Number: VOMA617A-3X001TDKR,V OMA617A-3X001TTR,VOM A617A-3X001T-ND,VOMA 617A-3X001TCT Base Product Number: VOMA617 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1331923-VOMA617A-3X0 01T Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Packaging: Reel - TR Standard Package: 2,000 Mounting: Surface Mount Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 20 mA Voltage - Forward (Vf) (Typ): 1.33V Rise / Fall Time (Typ): 2.3µs, 3.2µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 100% @ 5mA Voltage - Output (Max): 80V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 200% @ 5mA Turn On / Turn Off Time (Typ): 4.9µs, 3.3µs Supplier Device Package: 4-SOP Temperature Range - Operating: -40°C ~ 110°C Case / Package: 4-SMD, Gull Wing ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 3 (168 Hours) HTSUS: 8541.49.8000 Other Part Number: VOMA617A-3X001TDKR,V OMA617A-3X001TTR,VOM A617A-3X001T-ND,VOMA 617A-3X001TCT Base Product Number: VOMA617 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1331923-VOMA617A-3X001T - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1331923-VOMA617A-3X001T
Isolators - Optoisolators - Transistor, Photovoltaic Output 1331923-VOMA617A-3X001T
Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1331923-VOMA617A-3X0 01T Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Packaging: Reel - TR Standard Package: 2,000 Mounting: Surface Mount Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 20 mA Voltage - Forward (Vf) (Typ): 1.33V Rise / Fall Time (Typ): 2.3µs, 3.2µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 100% @ 5mA Voltage - Output (Max): 80V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 200% @ 5mA Turn On / Turn Off Time (Typ): 4.9µs, 3.3µs Supplier Device Package: 4-SOP Temperature Range - Operating: -40°C ~ 110°C Case / Package: 4-SMD, Gull Wing ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 3 (168 Hours) HTSUS: 8541.49.8000 Other Part Number: VOMA617A-3X001TDKR,V OMA617A-3X001TTR,VOM A617A-3X001T-ND,VOMA 617A-3X001TCT Base Product Number: VOMA617 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Semiconductor Opto Division
Win Source Part Number: 1331923-VOMA617A-3X001T
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Packaging: Reel - TR
Standard Package: 2,000
Mounting: Surface Mount
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 20 mA
Voltage - Forward (Vf) (Typ): 1.33V
Rise / Fall Time (Typ): 2.3µs, 3.2µs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Current Transfer Ratio (Min): 100% @ 5mA
Voltage - Output (Max): 80V
Vce Saturation (Max): 400mV
Current Transfer Ratio (Max): 200% @ 5mA
Turn On / Turn Off Time (Typ): 4.9µs, 3.3µs
Supplier Device Package: 4-SOP
Temperature Range - Operating: -40°C ~ 110°C
Case / Package: 4-SMD, Gull Wing
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 3 (168 Hours)
HTSUS: 8541.49.8000
Other Part Number: VOMA617A-3X001TDKR,VOMA617A-3X001TTR,VOMA617A-3X001T-ND,VOMA617A-3X001TCT
Base Product Number: VOMA617
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1331923-VOMA617A-3X001T
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
Isolation, Si80xx 1 kV 3–6 Channel Digital Isolators - Si8030AA-IU - Skyworks Solutions, Inc.
Specs
Form Factor QSOP16
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
8B45 Frequency Input Module - 8B45-05 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details