Manufacturer: Texas Instruments
Win Source Part Number: 812436-UCC5390SCDR
Packaging: Reel
Mounting Style: SMD
Approvals: CQC, CSA, UR, VDE
Technology: Capacitive Coupling
Current - Output High, Low: 10A, 10A
Rise / Fall Time (Typ): 10ns, 10ns
Number of Channels: 1
Voltage - Isolation: 3000Vrms
Common Mode Transient Immunity (Min): 100kV/μs
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC
Propagation Delay tpLH / tpHL (Maximum): 65ns, 65ns
Pulse Width Distortion (Maximum): 20ns
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Voltage - Output Supply: 13.2V ~ 33V
| Win Source Electronics | |
|---|---|
| Product Category | Signal Isolators |
| Product Number | 812436-UCC5390SCDR |
| Product Name | Isolators - Gate Drivers - UCC5390SCDR |
| Analog Channels | 1 # |