Win Source Part Number: 1027598-TLP109(IGM-T
PL,E Category: Isolators>Optoisolat
ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 20 mA Voltage - Forward (Vf) (Typ): 1.64V Current - Output / Channel: 8mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 25% @ 10mA Voltage - Output (Max): 20V Current Transfer Ratio (Max): 75% @ 10mA Turn On / Turn Off Time (Typ): 450ns, 450ns Package / Case: 6-SOIC (0.179", 4.55mm Width), 5 Leads Supplier Device Package: 6-SO, 5 Lead Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Toshiba Semiconductor and Storage Other Names: TLP109IGMTPLET,TLP10
9(IGM-TPLECT,TLP109(
IGM-TPLE(TCT-ND,TLP1
09(IGM-TPL,E(T,TLP10
9(IGM-TPLE(TCT,TLP10
9(IGM-TPLE(TDKR-ND,T
LP109IGMTPLE,TLP109(
IGM-TPLEDKR,TLP109(I
GM-TPLE(TTR,TLP109(I
GM-TPL,ETR,TLP109(IG
M-TPLE(TDKR,TLP109(I
GM-TPLETR,TLP109(IGM
-TPLE(TTR-ND Base Product Number: TLP109
Win Source Part Number: 1027598-TLP109(IGM-TPL,E
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 20 mA
Voltage - Forward (Vf) (Typ): 1.64V
Current - Output / Channel: 8mA
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Current Transfer Ratio (Min): 25% @ 10mA
Voltage - Output (Max): 20V
Current Transfer Ratio (Max): 75% @ 10mA
Turn On / Turn Off Time (Typ): 450ns, 450ns
Package / Case: 6-SOIC (0.179", 4.55mm Width), 5 Leads
Supplier Device Package: 6-SO, 5 Lead
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Toshiba Semiconductor and Storage
Other Names: TLP109IGMTPLET,TLP109(IGM-TPLECT,TLP109(IGM-TPLE(TCT-ND,TLP109(IGM-TPL,E(T,TLP109(IGM-TPLE(TCT,TLP109(IGM-TPLE(TDKR-ND,TLP109IGMTPLE,TLP109(IGM-TPLEDKR,TLP109(IGM-TPLE(TTR,TLP109(IGM-TPL,ETR,TLP109(IGM-TPLE(TDKR,TLP109(IGM-TPLETR,TLP109(IGM-TPLE(TTR-ND
Base Product Number: TLP109