Toshiba America Electronic Components, Inc. Optoisolators - Logic Output - TLP2398(TPL,E TLP2398(TPL,E

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 899994-TLP2398(TPL,E Operating Temperature Range: -40°C ~ 125°C Features: Logic Output Optoisolator 5Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI 6-SO, 5 Lead Package: Reel - TR Package: 6-SOIC (0.179", 4.55mm Width), 5 Leads Mounting: Surface Mount Family Name: TLP2398 Categories: Isolators Case / Package: 6-SO, 5 Lead ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 899994-TLP2398(TPL,E Operating Temperature Range: -40°C ~ 125°C Features: Logic Output Optoisolator 5Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI 6-SO, 5 Lead Package: Reel - TR Package: 6-SOIC (0.179", 4.55mm Width), 5 Leads Mounting: Surface Mount Family Name: TLP2398 Categories: Isolators Case / Package: 6-SO, 5 Lead ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - TLP2398(TPL,E - 899994-TLP2398(TPL,E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - TLP2398(TPL,E
899994-TLP2398(TPL,E
Optoisolators - Logic Output - TLP2398(TPL,E 899994-TLP2398(TPL,E
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 899994-TLP2398(TPL,E Operating Temperature Range: -40°C ~ 125°C Features: Logic Output Optoisolator 5Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI 6-SO, 5 Lead Package: Reel - TR Package: 6-SOIC (0.179", 4.55mm Width), 5 Leads Mounting: Surface Mount Family Name: TLP2398 Categories: Isolators Case / Package: 6-SO, 5 Lead ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 899994-TLP2398(TPL,E
Operating Temperature Range: -40°C ~ 125°C
Features: Logic Output Optoisolator 5Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 20kV/µs CMTI 6-SO, 5 Lead
Package: Reel - TR
Package: 6-SOIC (0.179", 4.55mm Width), 5 Leads
Mounting: Surface Mount
Family Name: TLP2398
Categories: Isolators
Case / Package: 6-SO, 5 Lead
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.40.8000

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 899994-TLP2398(TPL,E
Product Name Optoisolators - Logic Output - TLP2398(TPL,E
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-411-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Current
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
8B34 Linearized 2- or 3-Wire RTD Input Module - 8B34-03 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Isolators - Isolators - Gate Drivers - 1243817-1EDI05I12AFXUMA1 - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details